EN
  • EN
  • DE

PCF7961ATT/M1AC0719

Part No PCF7961ATT/M1AC0719
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer NXP
Win Source Part Number 345558-PCF7961ATT/M1AC0719
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF7961ATT/M1AC0719 CAD Model

Description

The NXP PCF7961ATT/M1AC0719 is a sophisticated remote keyless entry transponder chip designed for seamless integration into automotive key fobs and other access control systems. This high-performance chip from NXP Semiconductors, a leader in automotive security solutions, provides enhanced security and communication features to meet the demanding requirements of modern vehicle access systems.

Key Features

  • Hitag2 Functionality: The PCF7961ATT/M1AC0719 comes with Hitag2 mode, which offers a high level of security through mutual authentication, encryption, and rolling codes.
  • Advanced Encryption: It features a robust 48-bit encryption system, ensuring secure data transmission between the key fob and the vehicle's access control unit.
  • Low Power Consumption: Designed with energy efficiency in mind, the transponder chip has a very low power consumption, which significantly prolongs the battery life of the key fob.
  • Multi-Functionality: The chip supports RKE (Remote Keyless Entry), PKE (Passive Keyless Entry), and Immobilizer functions, making it a versatile solution for automotive security.
  • High Frequency Operation: Operating at a frequency of 315/433 MHz, the PCF7961ATT/M1AC0719 ensures reliable communication over a wide range.
  • RISC-Based Architecture: The chip is built on a RISC-based architecture, allowing for fast processing and response times in critical security operations.

Applications

Primarily utilized in the automotive industry, the NXP PCF7961ATT/M1AC0719 is ideal for various applications including but not limited to:

  • Remote Keyless Entry (RKE) systems
  • Passive Keyless Entry (PKE) systems
  • Vehicle Immobilizer systems
  • Smart key solutions for cars and motorcycles

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PCF7961ATT/M1AC0719 chip. It is designed to meet the stringent standards of the automotive industry, ensuring high durability and consistent performance in a range of environmental conditions.

You May Also Be Interested in

Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess