EN
  • EN
  • DE

HS2M R5

Part No HS2M R5
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (F - I)
Description 75ns, 2A, 1000V, High Efficient Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
Mount Surface Mount
RoHS Non-Compliant
Win Source Part Number 1063483-HS2M R5
Categories OEM Parts(F-I)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HS2M R5 CAD Model

Description

The HS2M R5 is a surface-mount, high-efficiency rectifier diode manufactured by Taiwan Semiconductor. It is designed to provide fast switching speeds and low forward voltage drop, making it suitable for various power rectification applications. The ‘R5’ likely denotes a specific packaging or revision.

Applications

  • Switching Mode Power Supplies (SMPS): Used in power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Implemented in DC-DC converters to rectify the output voltage.
  • Freewheeling Diodes: Used in inductive circuits to protect transistors from voltage spikes.
  • Reverse Polarity Protection: Used to protect circuits from damage due to incorrect polarity.
  • LED Lighting: Employed in LED lighting systems for efficient power rectification.

Features

  • High Surge Current Capability: Withstands high surge currents, ensuring reliable operation under transient conditions.
  • Fast Switching Speed: Provides rapid switching, reducing power losses and improving efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and enhances overall efficiency.
  • Surface Mount Package: Facilitates easy assembly and reduces board space requirements.
  • High Reliability: Robust construction ensures consistent performance and long lifespan.

Benefits

  • Improved Efficiency: Reduces power losses and improves the overall efficiency of power circuits.
  • Enhanced Reliability: Provides reliable operation under various operating conditions.
  • Compact Design: Surface mount package saves valuable board space.
  • Cost-Effective Solution: Offers a balance of performance and price, making it suitable for various applications.
  • Simplified Assembly: Surface mount design simplifies the assembly process.

Additional Details

The HS2M R5 diode is typically constructed with a molded plastic case and utilizes a metal-semiconductor junction for high efficiency. Key specifications include a maximum repetitive reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). It is crucial to consult the manufacturer's datasheet for precise electrical characteristics and thermal considerations. The diode is commonly used in applications requiring high current and voltage handling capabilities.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess