EN
  • EN
  • DE

RH5VA47AA-T1

Part No RH5VA47AA-T1
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001901-RH5VA47AA-T1
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH5VA47AA-T1 CAD Model

Description

The RH5VA47AA-T1 is a voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to provide a stable output voltage of 4.7V with high accuracy and low current consumption. This regulator is commonly used in various electronic devices to ensure consistent and reliable power supply.

Applications

  • Microcontroller Power Supply: Provides stable power for microcontrollers in embedded systems.
  • Sensor Power Supply: Used to power sensors requiring a precise and stable voltage.
  • Portable Devices: Employed in battery-powered devices to regulate voltage and extend battery life.
  • Communication Equipment: Integrated into communication devices to ensure stable operation.

Features

  • 4.7V Output Voltage: Provides a fixed output voltage of 4.7V with high accuracy.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Offers thermal shutdown protection to prevent damage from overheating.
  • Small Package: Comes in a small package for compact circuit designs.

Benefits

  • Stable Power Supply: Ensures a stable and accurate output voltage, improving device performance.
  • Extended Battery Life: Low current consumption helps extend battery life in portable devices.
  • Enhanced Reliability: Protection features ensure reliable operation in various conditions.
  • Compact Design: Small package allows for easy integration into compact circuit designs.

Additional Details

The RH5VA47AA-T1 typically operates with an input voltage range of 2.5V to 10V and provides an output current of up to 200mA. It is often packaged in a SOT-23 or similar small package for surface mount assembly. The regulator's low quiescent current and high accuracy make it an ideal choice for applications requiring precise and efficient power regulation.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TURCK
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess