The RT9178-30CB is a high-performance, low-dropout (LDO) voltage regulator from Richtek USA Inc. It is designed to provide a stable and accurate 3.0V output voltage from a wide input voltage range. This LDO regulator is ideal for various portable and battery-powered applications where efficiency and small size are critical.
Applications
- Cellular phones
- Cordless phones
- PDAs
- MP3 players
- GPS devices
- Digital cameras
- Portable instruments
- Wireless devices
Features
- Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
- High Output Accuracy: Provides precise 3.0V output.
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- Over Current Protection: Protects the regulator and the load from damage due to excessive current.
- Over Temperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
- Short Circuit Protection: Protects the regulator from damage due to short circuits at the output.
- Stable with Ceramic Output Capacitors: Allows for the use of small and cost-effective ceramic capacitors.
- Compact Package: Available in a small form factor package for space-constrained applications.
Benefits
- Improved Battery Life: Low quiescent current extends the operating time of battery-powered devices.
- Enhanced System Reliability: Over current and over temperature protection prevent damage to the regulator and the load.
- Reduced Board Space: Compact package minimizes the required board space.
- Stable and Accurate Output Voltage: Provides a clean and reliable power supply for sensitive electronic components.
- Cost-Effective Solution: Offers a balance of performance and cost.
The RT9178-30CB LDO regulator is a robust and versatile solution for a wide range of applications. Its low dropout voltage, high accuracy, and comprehensive protection features make it an ideal choice for powering sensitive electronic devices. The use of ceramic output capacitors contributes to stability and reduces overall system cost. The compact package further enhances its suitability for portable and space-constrained applications.