EN
  • EN
  • DE

MC68000P10

Part No MC68000P10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microprocessor 64P DIP Microprocessor 64P DIP Microprocessor 64P DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031189-MC68000P10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68000P10 CAD Model

Description

The MC68000P10 is a 16/32-bit microprocessor from Motorola, later manufactured by Freescale Semiconductor (now NXP Semiconductors). Similar to the MC68000L10, it's a classic processor used in early personal computers, workstations, and arcade games. The "P10" designation signifies a clock speed of 10 MHz and indicates a plastic package.

Applications:

  • Early Personal Computers: Found in computers like the Apple Macintosh, Commodore Amiga, and Atari ST.
  • Workstations: Used in Sun Microsystems workstations.
  • Arcade Games: Powered many popular arcade games in the 1980s and 1990s.
  • Industrial Control Systems: Employed in industrial automation and control equipment.
  • Laser Printers: Used in laser printers for processing print data.

Features:

  • 16/32-bit Architecture: Features a 16-bit external data bus and 32-bit internal registers.
  • 10 MHz Clock Speed: Operates at a clock frequency of 10 MHz.
  • Non-multiplexed Address and Data Buses: Simplifies memory interfacing by providing separate address and data buses.
  • 17 32-bit Registers: Includes general-purpose registers and address registers.
  • 56 Instruction Types: Supports a rich set of instructions for various data processing operations.
  • Memory Management Unit (MMU) Support: Can be used with external MMUs for virtual memory management.

Benefits:

  • Easy to Program: The clean architecture and comprehensive instruction set made it relatively easy to program.
  • Large Address Space: Supports a large address space compared to 8-bit processors of the time.
  • High Performance: Offered a significant performance boost compared to earlier microprocessors.
  • Versatile: Suitable for a wide range of applications, from personal computers to industrial control systems.

Additional Details:

The MC68000P10 requires a 5V power supply and operates within a specified temperature range. Typically packaged in a plastic DIP (Dual In-line Package). Detailed electrical characteristics, timing diagrams, and instruction set information are available in the Motorola/Freescale MC68000 family documentation.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess