EN
  • EN
  • DE

ES2JA-01 R2

Part No ES2JA-01 R2
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (C - E)
Description 35ns, 2A, 600V, Super Fast Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959631-ES2JA-01 R2
Categories OEM Parts(C-E)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES2JA-01 R2 CAD Model

Description

The ES2JA-01 R2 is a surface mount ultrafast recovery rectifier manufactured by Taiwan Semiconductor. This diode is designed for applications requiring efficient and rapid switching capabilities, making it suitable for use in high-frequency circuits and power supplies. Its ultrafast recovery time minimizes power loss and enhances overall circuit performance.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Inverters
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • High-frequency rectification
  • Power factor correction (PFC) circuits

Features:

  • Ultrafast recovery time: Minimizes switching losses and improves efficiency.
  • Low forward voltage drop: Reduces power dissipation.
  • High surge current capability: Provides robustness against transient events.
  • Surface mount package: Facilitates automated assembly.
  • High reliability: Ensures stable performance over a wide range of operating conditions.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved energy efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced circuit performance: Enables faster switching speeds and higher operating frequencies.
  • Increased system reliability: Protects against voltage spikes and transient surges.
  • Simplified manufacturing process: Streamlines assembly and reduces production costs.
  • Compact design: Suitable for space-constrained applications.

The ES2JA-01 R2 is characterized by its low forward voltage drop, which contributes to higher overall efficiency. Its fast recovery characteristics also reduce reverse recovery losses, further enhancing performance. The diode's robust construction ensures reliable operation in demanding environments.

Technical Specifications:

  • Package Type: SMA (DO-214AC)
  • Repetitive Peak Reverse Voltage: 600V
  • Average Forward Current: 2A
  • Forward Voltage: Approximately 1.3V (at 2A)
  • Reverse Recovery Time: Typically 50ns
  • Operating Temperature: -65°C to +175°C

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess