EN
  • EN
  • DE

CT05-3050-G1

Part No CT05-3050-G1
Manufacturer Coto Technology
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 250MA 100V / Molded Body Reed Switch SPST-NO 30 ~ 50AT Operate Range 5W 250mA (AC), 350mA (DC) 100 V Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Magnetic, Reed Switches
Mfr Coto Technology
Series CT05
Package Tape & Reel
Type Molded Body Reed
Circuit SPST-NO
Operate Range 30 ~ 50AT
Current - Switching 250mA (AC) , 350mA (DC)
Voltage - Switching AC 100 V
Voltage - Switching DC 140 V
Power - Rated 5W
Mounting Type Surface Mount
Termination Style Gull Wing
Length - Overall 0.376" (9.55mm)
Size - Body 0.252" L x 0.091" W x 0.091" H (6.40mm x 2.31mm x 2.31mm)
Height Above Board 0.094" (2.40mm)
Temperature Range - Operating -40°C ~ 125°C
Current - Carry 500mA (DC)
Base Product Number CT05
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1337457-CT05-3050-G1
Ultra Librarian 3D Model Ultra Librarian CT05-3050-G1 CAD Model

Description

The CT05 series molded body reed switch is a reliable component for various applications.

  • Termination Style: Gull Wing
  • Packaging: Tape & Reel (TR)
  • Height Above Board: 0.094" (2.39mm)
  • Length - Overall: 0.376" (9.55mm)
  • Circuit: SPST-NO
  • Power - Rated: 5W
  • Operate Range: 30 ~ 50AT
  • Switching Current: 250mA (AC), 350mA (DC)
  • Switching Voltage: 100VAC, 140VDC
  • Body Size: 0.252" L x 0.091" W x 0.091" H (6.40mm x 2.30mm x 2.30mm)
  • Carrying Current: 500mA (DC)
  • Operating Temperature: -40°C ~ 125°C
  • Manufacturer: Coto Technology

You May Also Be Interested in

Littelfuse Inc.
SWITCH REED SPDT 180MA 120V
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK HALL EFFECT
Lowest to $579.6944
Standex-Meder Electronics
SWITCH REED SPST-NO 100MA 30V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Meder Electronic
KSK-1C90U-2034 MEDER electronic Magnetic / Reed Switches 1 Form C, SPDT 14mm Straight Lead datasheet, inventory, & pricing.
Lowest to $7.5672
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 500MA
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 200V
Need more? Email Us
Coto Technology
SWITCH REED SPST-NO 500MA 140V / Molded Body Reed Switch SPST-NO 15 ~ 40AT Operate Range 10W 500mA (AC/DC) 140 V Surface Mount
Lowest to $0.6722

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess