EN
  • EN
  • DE

T15M256B-70D

Part No T15M256B-70D
Manufacturer Taiwan Memory
Catalog Electronic Wholesale
Description 32K X 8 LOW POWER CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Memory
Win Source Part Number 1263393-T15M256B-70D
Manufacturer Homepage www.tmtech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T15M256B-70D CAD Model

Description

The T15M256B-70D is a 256K x 16 bit Static RAM (SRAM) manufactured by Taiwan Memory Technology Corporation (TMT). It's a high-performance memory device designed for applications requiring fast access times and reliable data storage. The 70D designation typically indicates a 70ns access time.

Applications:

  • Cache Memory: Used in cache memory systems for CPUs and other processors.
  • Embedded Systems: Employed in embedded systems requiring high-speed memory.
  • Networking Equipment: Integrated into networking devices such as routers and switches for packet buffering.
  • Industrial Control Systems: Utilized in industrial control systems for data logging and storage.
  • Medical Devices: Found in medical devices requiring reliable memory storage.

Features:

  • 256K x 16 Bit Organization: Provides a memory capacity of 256 Kilobits organized as 16 bits per word.
  • Fast Access Time: Features a fast access time of 70ns for high-speed operation.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs and Outputs: TTL Compatible Inputs and Outputs for easy integration with other logic devices.
  • Three-State Outputs: Provides three-state outputs for bus interfacing.

Benefits:

  • High-Speed Performance: Enables high-speed data access and storage.
  • Reliable Data Storage: Provides reliable data storage for critical applications.
  • Simplified System Design: Simplifies system design due to its easy integration with other devices.
  • Low Power Consumption: Offers relatively low power consumption compared to dynamic RAM (DRAM).
  • Wide Operating Temperature Range: Suitable for use in a wide range of operating environments.

Additional Details:

The T15M256B-70D is typically available in a DIP or SOJ package. It supports asynchronous read and write operations. The device features a chip enable (CE), output enable (OE), and write enable (WE) inputs for controlling memory access. It is designed for operating temperatures ranging from 0°C to +70°C or -40°C to +85°C depending on the specific grade. The T15M256B-70D is a reliable and cost-effective solution for applications requiring high-speed SRAM. Consult the Taiwan Memory Technology datasheet for complete electrical characteristics, timing diagrams, and package information.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
IXYS
Lowest to $7.8205
Silergy Corp
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess