EN
  • EN
  • DE

TB0888A

Part No TB0888A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description SAW Filter 62MHz 1MHz BW (SMD 5.0×7.0 mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839535-TB0888A
Ultra Librarian 3D Model Ultra Librarian TB0888A CAD Model

Description

The TB0888A is a Surface Acoustic Wave (SAW) filter from TAI-SAW TECHNOLOGY CO., LTD., designed for radio frequency (RF) signal processing. SAW filters are essential components in wireless communication systems, used to selectively pass or reject signals within a specific frequency range. The TB0888A aims to provide optimal performance characteristics, including low insertion loss, high attenuation, and minimal group delay variation.

Applications:

  • RF front-end filtering in mobile communication devices
  • Wireless communication systems such as Wi-Fi and Bluetooth
  • Global Positioning System (GPS) receivers
  • Remote control systems
  • Wireless security devices

Features:

  • Surface Acoustic Wave (SAW) filter technology
  • Surface Mount Device (SMD) package for automated assembly
  • Low insertion loss in the passband to minimize signal attenuation
  • High attenuation in the stopband to reject unwanted signals
  • Compact size, ideal for space-constrained applications
  • Stable performance over a wide range of operating temperatures

Benefits:

  • Improved signal quality by filtering out interference and noise
  • Enhanced receiver sensitivity in wireless communication devices
  • Simplified RF circuit design and layout
  • Reduced size and weight of electronic products
  • Reliable performance in various environmental conditions

Additional Details:

The TB0888A is specifically designed to operate at a particular center frequency with a defined bandwidth and impedance. These parameters are crucial considerations when integrating the SAW filter into a circuit. The filter offers low insertion loss in the passband to ensure minimal attenuation of desired signals, while simultaneously providing high attenuation in the stopband to effectively suppress unwanted signals and noise. Designed for operation over a specific temperature range, it maintains stable and consistent performance within those limits. Its surface-mount package optimizes board space utilization, making it ideal for compact and portable devices. TAI-SAW TECHNOLOGY CO., LTD. employs precise design and manufacturing techniques to guarantee that the TB0888A meets the stringent requirements of modern RF systems. This component is vital for preserving signal integrity and overall system performance in diverse wireless communication applications. Specific data regarding ripple, group delay variation, and impedance matching is often crucial for overall system stability and functionality. Careful consideration of these features enables the development of robust and reliable wireless communication devices.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 995 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess