EN
  • EN
  • DE

ADXRS622BBGZ

Part No ADXRS622BBGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description plus,minus250temperature/sec Yaw Rate Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Box
Type Analog
Axis Z (Yaw)
Range °/s ±300
Sensitivity (mV/°/s) 7
Bandwidth 0.01Hz ~ 2.5kHz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 3.5mA
Features Adjustable Bandwidth, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 32-BFCBGA
Family Part Number ADXRS622
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1142775-ADXRS622BBGZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS622BBGZ CAD Model

Description

Introducing the ADXRS622BBGZ Gyroscope from Analog Devices Inc.

The ADXRS622BBGZ is a high-performance, vibration-resistant angular rate sensor (gyroscope) designed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This gyroscope is part of the ADXRS family, which is renowned for its reliability and precision in demanding applications.

Key Features

  • High Precision: The ADXRS622BBGZ offers excellent angular rate sensing with a sensitivity of 12.5 mV/°/sec and a measurement range of ±300°/sec, ensuring accurate data for critical applications.
  • Vibration Immunity: Engineered to withstand harsh environments, this device exhibits superior vibration rejection, making it ideal for industrial and automotive systems where stability and performance are non-negotiable.
  • Temperature Stability: With a built-in temperature compensation, the gyroscope maintains consistent performance over a wide temperature range of -40°C to +105°C.
  • Robust Design: The ADXRS622BBGZ is housed in a compact 7mm x 7mm x 3mm CBGA (Ceramic Ball Grid Array) package, providing a robust and durable solution that can easily be integrated into various designs.

Applications

  • Automotive vehicle dynamics
  • Platform stabilization
  • Robotics
  • Industrial instrumentation
  • High-precision machinery control

Technical Specifications

Parameter Value
Sensitivity 12.5 mV/°/sec
Measurement Range ±300°/sec
Temperature Range -40°C to +105°C
Package CBGA-32
Supply Voltage 5V

The ADXRS622BBGZ from Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge technology for precise motion sensing. With its exceptional performance and robustness, the ADXRS622BBGZ is the go-to gyroscope for developers and engineers looking for a reliable sensor to enhance the capabilities of their systems.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess