EN
  • EN
  • DE

TB0569A

Part No TB0569A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description 187.5MHz SMD 7x5mm IF SAW Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839531-TB0569A
Ultra Librarian 3D Model Ultra Librarian TB0569A CAD Model

Description

The TB0569A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. These filters are used in radio frequency (RF) systems to selectively pass or reject signals within a specified frequency range. The TB0569A is designed to provide excellent performance in terms of insertion loss, attenuation, and group delay, making it suitable for demanding wireless communication applications.

Applications:

  • RF front-end filtering in mobile phones
  • Wireless communication devices (Wi-Fi, Bluetooth)
  • GPS receivers
  • Remote control systems
  • Wireless security systems

Features:

  • SAW filter technology
  • Surface Mount Device (SMD) package
  • Low insertion loss in the passband
  • High attenuation in the stopband
  • Compact size
  • Stable performance over temperature

Benefits:

  • Improved signal quality by filtering out unwanted signals
  • Reduced interference
  • Enhanced receiver sensitivity
  • Simplified RF circuit design
  • Miniaturization of electronic devices

Additional Details:

The TB0569A is specifically designed to operate at a particular center frequency with a defined bandwidth and impedance. It is crucial to consider these parameters when integrating the SAW filter into a circuit. The filter offers a very low insertion loss in the passband, ensuring that the desired signals are transmitted with minimal attenuation. Simultaneously, it provides high attenuation in the stopband, effectively suppressing unwanted signals and noise. The TB0569A operates over a specified temperature range and is designed for optimal performance within that range. The compact surface mount package allows for efficient use of board space, making it ideal for portable and miniature devices. TAI-SAW TECHNOLOGY CO., LTD. utilizes precise design and manufacturing techniques to ensure the TB0569A meets the stringent requirements of modern RF systems. This component is essential for maintaining signal integrity and overall system performance in a variety of wireless communication applications. The filter's characteristics, like ripple and group delay variation, play a crucial role in system design and stability.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0984 $66.5904
13+ $9.1060 $118.3780
20+ $8.8219 $176.4380
28+ $8.5378 $239.0584
35+ $8.2525 $288.8375
47+ $7.3989 $347.7483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 535 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess