EN
  • EN
  • DE

MAX17613CATP+T

Part No MAX17613CATP+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description 4.5V TO 60V, 3A CURRENT-LIMITER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000609-MAX17613CATP+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR)
Product Status Active
Applications Overvoltage, Undervoltage Protection
Current - Supply 880µA
Voltage - Supply 4.5V ~ 60V
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MAX17613CATP+T CAD Model

Description

Product Overview: MAX17613CATP+T from Analog Devices Inc.

The MAX17613CATP+T, from the esteemed semiconductor manufacturer Analog Devices Inc., is a robust and versatile overvoltage and overcurrent protection device designed to safeguard your sensitive electronics from the perils of unexpected power surges and current spikes. This component is an essential addition to any circuit where reliability and safety are paramount.

Key Features

  • Wide Operating Voltage Range: The MAX17613CATP+T operates within a voltage range of 4.5V to 60V, making it suitable for a broad spectrum of applications, from industrial automation systems to automotive electronics.
  • Adjustable Overvoltage Protection: Users can tailor the overvoltage protection threshold to their specific needs, ensuring precise control over the safeguarding of their circuitry.
  • Overcurrent Protection: The device offers robust overcurrent protection, which helps prevent damage to the system in the event of a fault or excessive current draw.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power drain when the system is in standby, contributing to energy efficiency.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device automatically turns off if it exceeds a certain temperature, providing additional protection against overheating.

Applications

The MAX17613CATP+T is suitable for a wide range of applications including, but not limited to:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure

Product Specifications

The device is offered in a TDFN-EP package and is characterized by an extended temperature range, making it reliable in various environmental conditions. It is supplied in tape and reel packaging, which is ideal for automated assembly processes, and the “+T” suffix indicates that this product is provided in a tape and reel format.

Quality and Reliability

As with all Analog Devices Inc. products, the MAX17613CATP+T is manufactured to the highest quality standards, ensuring both performance and longevity for your critical applications. Its robust design and protective features make it a smart choice for those seeking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess