EN
  • EN
  • DE

TA1299A

Part No TA1299A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 806 MHz, 25.5 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101719-TA1299A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA1299A CAD Model

Description

The TA1299A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject specific frequencies, making them crucial components in wireless communication systems. The TA1299A is designed for high-performance filtering with low insertion loss and excellent rejection characteristics.

Applications

      
  • Mobile Communication Systems: Used in cellular base stations and mobile devices for filtering RF signals.
  •   
  • Wireless Networking (Wi-Fi): Implemented in Wi-Fi routers and devices to improve signal quality.
  •   
  • GPS Receivers: Employed in GPS devices to filter out unwanted signals and enhance positioning accuracy.
  •   
  • Satellite Communication: Utilized in satellite communication systems for filtering and signal processing.
  •   
  • RF Transceivers: Found in various RF transceivers to improve selectivity and reduce interference.

Features

      
  • Low Insertion Loss: Minimizes signal attenuation within the passband, improving overall system performance.
  •   
  • High Rejection: Effectively attenuates unwanted signals outside the passband, reducing interference.
  •   
  • Small Size: Compact surface-mount package allows for integration into space-constrained applications.
  •   
  • Stable Performance: Offers consistent performance over a wide range of operating temperatures.
  •   
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

      
  • Improved Signal Quality: Enhances the clarity and strength of desired signals by filtering out noise and interference.
  •   
  • Enhanced System Performance: Low insertion loss contributes to improved receiver sensitivity and transmitter efficiency.
  •   
  • Reduced Interference: High rejection of unwanted signals minimizes the impact of interference on system performance.
  •   
  • Compact Design: Small size enables integration into densely populated circuit boards.
  •   
  • Reliable Operation: Stable performance ensures consistent operation across varying environmental conditions.

Additional Details

The TA1299A SAW filter typically operates at a specific center frequency, which is determined by the design. It is crucial to refer to the datasheet for detailed specifications, including the exact center frequency, bandwidth, insertion loss, and rejection characteristics. The filter is available in a surface-mount package, making it suitable for automated assembly processes. The operating temperature range is typically between -40°C and +85°C. This filter is used in applications that demand precise and reliable RF filtering.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess