EN
  • EN
  • DE

NE552R679A-T1-A

Part No NE552R679A-T1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description Rf Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Max Power Dissipation 10 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 4
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 993550-NE552R679A-T1-A
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE552R679A-T1-A CAD Model

Description

The NE552R679A-T1-A is a high-performance operational amplifier manufactured by Renesas Electronics America. This operational amplifier (op-amp) is designed for a wide range of analog applications where precision, low noise, and high gain are crucial. Its robust design and advanced fabrication techniques make it suitable for demanding industrial, automotive, and consumer electronics applications.

Applications:

      
  • Precision instrumentation amplifiers
  •   
  • Active filter circuits
  •   
  • Signal conditioning
  •   
  • Audio amplification
  •   
  • Voltage regulators
  •   
  • Data acquisition systems
  •   
  • Sensor interfaces

Features:

      
  • High open-loop gain
  •   
  • Low input offset voltage
  •   
  • Low input bias current
  •   
  • Low noise
  •   
  • Wide bandwidth
  •   
  • High slew rate
  •   
  • Short-circuit protection
  •   
  • Over-temperature protection
  •   
  • Rail-to-rail output swing

Benefits:

      
  • Precise signal amplification for accurate measurement and control
  •   
  • Minimal signal distortion due to low offset voltage and bias current
  •   
  • Improved signal-to-noise ratio for enhanced performance in noisy environments
  •   
  • Fast response to input signal changes
  •   
  • Protection against damage due to short circuits and over-temperature conditions
  •   
  • Maximum output voltage swing for optimal signal driving capability
  •   
  • Versatile performance suitable for a wide range of applications

Additional Details:

The NE552R679A-T1-A operates over a wide supply voltage range, typically from ±2.5V to ±15V, providing flexibility in various circuit designs. The high open-loop gain ensures accurate amplification of even small input signals. The low input offset voltage minimizes errors in the output signal, enhancing the precision of the overall circuit. The low input bias current reduces the loading effect on the input signal source. The device's low noise characteristics make it ideal for applications where signal integrity is paramount. The wide bandwidth and high slew rate allow the amplifier to accurately process high-frequency signals.

The integrated short-circuit protection prevents damage to the amplifier in the event of an output short circuit. The over-temperature protection safeguards the device from overheating. The rail-to-rail output swing maximizes the dynamic range of the output signal, enabling optimal signal driving capability. The NE552R679A-T1-A is a reliable and versatile operational amplifier that delivers high performance in a wide range of analog applications. Refer to the Renesas datasheet for comprehensive specifications and application guidance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess