EN
  • EN
  • DE

TA0227A

Part No TA0227A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 1086 MHz, 10 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993124-TA0227A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA0227A CAD Model

Description

The TA0227A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used to selectively filter specific frequencies of signals while rejecting others. They are commonly employed in radio frequency (RF) applications for their compact size, excellent performance, and reliability. The TA0227A is designed for use in various wireless communication systems, providing precise filtering to ensure optimal signal quality.

Applications

  • Wireless Communication Systems: Used in devices such as mobile phones, Wi-Fi routers, and other wireless transmitters and receivers to filter unwanted signals and improve overall performance.
  • RF Transceivers: Employed in transceivers to select the desired frequency band while rejecting spurious signals and noise.
  • Remote Control Systems: Utilized in remote controls to filter specific frequencies for reliable communication between the remote and the controlled device.
  • GPS Devices: Integrated into GPS receivers to filter the GPS signal and enhance signal acquisition and tracking accuracy.
  • Satellite Communication: Used in satellite communication equipment to filter specific frequency bands, ensuring clear and reliable communication.

Features

  • Center Frequency: Specific center frequency depending on the exact model specification (e.g., 433.92 MHz, 868 MHz). Check the datasheet for the precise frequency.
  • Bandwidth: A defined bandwidth around the center frequency, typically optimized for the intended application.
  • Low Insertion Loss: Minimal signal attenuation within the passband, ensuring that the desired signal is not significantly weakened.
  • High Attenuation: Effective rejection of signals outside the passband, preventing interference from unwanted frequencies.
  • Compact Size: Small surface mount package (SMD) for easy integration into compact electronic devices.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Improved Signal Quality: Filters unwanted signals and noise, resulting in clearer and more reliable communication.
  • Enhanced Performance: Optimizes the performance of wireless communication systems by providing precise frequency selection.
  • Compact Design: Small size allows for integration into space-constrained devices.
  • Reliable Operation: SAW technology provides stable and reliable filtering performance over a wide range of operating conditions.
  • Easy Integration: Surface mount design simplifies the assembly process, reducing manufacturing costs.

Additional Details

The TA0227A SAW filter from TAI-SAW TECHNOLOGY is manufactured using precise fabrication techniques to ensure accurate and consistent performance. The filter consists of interdigital transducers (IDTs) patterned on a piezoelectric substrate. These IDTs convert electrical signals into mechanical waves (surface acoustic waves) and vice versa. The design of the IDTs and the substrate material determine the filter's frequency response.

SAW filters are passive devices and do not require any external power supply. They are typically connected directly into the RF signal path. The filter's performance is highly dependent on the impedance matching between the filter and the surrounding circuitry. Proper impedance matching is essential to minimize signal reflections and maximize signal transmission through the filter. Always refer to the datasheet for specific electrical characteristics, such as insertion loss, attenuation, and impedance.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 996 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess