EN
  • EN
  • DE

HD64F2552RFC26DV

Part No HD64F2552RFC26DV
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062215-HD64F2552RFC26DV
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F2552RFC26DV CAD Model

Description

The HD64F2552RFC26DV is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is part of the HD64F2552 series, which offers a range of embedded control solutions for various applications. This specific variant features a high-performance core and a rich set of peripherals, making it suitable for demanding embedded systems.

Applications

  • Industrial control systems
  • Motor control applications
  • Automotive electronics
  • Home appliances
  • Consumer electronics

Features

  • High-performance CPU core
  • On-chip memory (Flash and RAM)
  • Multiple communication interfaces (e.g., UART, SPI, I2C)
  • Timers and counters
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Interrupt controller
  • Power management features

Benefits

  • Improved system performance due to the high-performance CPU core
  • Reduced system cost and size through integration of various peripherals on a single chip
  • Enhanced design flexibility with a wide range of communication interfaces
  • Precise control and monitoring capabilities using the integrated ADCs and DACs
  • Lower power consumption through power management features

Additional Details

The HD64F2552RFC26DV operates at a clock frequency of 26 MHz. The specific memory configuration (Flash and RAM sizes) and the number of I/O pins vary based on the specific package. It supports a wide range of operating voltages and temperatures. Further details regarding specific register settings, interrupt handling, and other low-level programming aspects can be found in the device datasheet provided by Renesas.

This microcontroller is designed to provide a balance of performance, power efficiency, and integration, making it a versatile choice for a broad spectrum of embedded applications. Software development can be done using suitable IDEs and compilers with C or assembly language, and debugging is supported through dedicated JTAG interfaces. The availability of comprehensive documentation and application notes from Renesas makes the integration process easier for developers.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess