EN
  • EN
  • DE

TA0205A

Part No TA0205A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description 284MHz SAW Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263552-TA0205A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0205A CAD Model

Description

The TA0205A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are commonly used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. The TA0205A is designed for use in wireless communication systems, specifically targeting applications that require precise filtering to eliminate unwanted signals and noise.

Applications:

  • Wireless Communication Systems
  • Remote Control Systems
  • RF Transceivers
  • Automotive Remote Keyless Entry (RKE)
  • Wireless Security Systems

Features:

  • Small Surface Mount Package (SMD)
  • Low Insertion Loss
  • High Attenuation
  • Stable Performance Over Temperature
  • RoHS Compliant

Benefits:

  • Improved Signal Quality: The TA0205A filters out unwanted noise and interference, leading to a cleaner and more reliable signal.
  • Enhanced System Performance: By selectively passing desired signals, the filter optimizes the performance of the wireless communication system.
  • Reduced Size and Cost: The small SMD package allows for compact designs and cost-effective manufacturing.
  • Reliable Operation: The stable performance over temperature ensures consistent operation in various environmental conditions.
  • Environmentally Friendly: The RoHS compliance ensures that the filter meets environmental regulations.

Technical Specifications (Typical):

While precise specifications vary depending on the application, common characteristics include:

  • Center Frequency: Varies based on the specific application (e.g., 433.92 MHz, 868 MHz, 915 MHz). Check the datasheet for the exact frequency.
  • Bandwidth: The width of the frequency band that the filter allows to pass through.
  • Insertion Loss: Typically low, often below 3 dB.
  • Attenuation: High attenuation in the stopband (frequencies outside the passband), often exceeding 40 dB.
  • Impedance: Usually 50 Ohms.
  • Operating Temperature Range: -40°C to +85°C is a common range.

Note: Consult the official datasheet from TAI-SAW TECHNOLOGY CO., LTD. for the most accurate and up-to-date specifications for the TA0205A SAW filter.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 852 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess