EN
  • EN
  • DE

WI1008G0CR47GHP05

Part No WI1008G0CR47GHP05
Manufacturer TA-I
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104661-WI1008G0CR47GHP05
Categories OEM Parts(T-Z)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WI1008G0CR47GHP05 CAD Model

Description

The WI1008G0CR47GHP05 is a wire-wound chip inductor produced by TA-I Technology Co., Ltd. It's engineered for diverse electronic applications, providing inductance stability and a notable Q-factor. This inductor is well-suited for high-frequency circuits and various power applications.

Applications

  • RF applications: Suitable for impedance matching, filtering, and tuning in radio frequency circuits.
  • Power management circuits: Used for energy storage and filtering in DC-DC converters and power supplies.
  • Wireless communication devices: Utilized in devices like smartphones and tablets for signal conditioning and impedance matching.
  • Consumer electronics: Incorporated into various electronic devices for signal processing and filtering.
  • Industrial control systems: Employed for signal filtering and noise reduction in industrial equipment.

Features

  • High Q-factor: Enables low energy loss and improved efficiency in high-frequency operations.
  • Stable inductance: Delivers consistent inductance across a range of frequencies and temperatures.
  • Wire-wound construction: Offers high current handling capabilities and operational reliability.
  • Compact form factor: Allows for high-density mounting on circuit boards, optimizing space.
  • RoHS compliance: Adheres to environmental standards, ensuring lead-free manufacturing.

Benefits

  • Enhanced signal integrity: Improves the clarity and quality of RF signals by minimizing distortion.
  • Efficient power conversion: Aids in energy storage and filtering in power supplies, reducing energy waste.
  • Dependable performance: Guarantees consistent and stable inductance, ensuring reliable circuit functionality.
  • Space-efficient design: Facilitates the creation of compact and efficient circuits, reducing the overall size and cost.
  • Environmentally responsible: Complies with environmental regulations, making it a safe and eco-friendly component.

Additional Details

The WI1008G0CR47GHP05 has an inductance of 0.47μH. It is designed with a high self-resonant frequency and a low DC resistance, making it ideal for a variety of applications. The inductor is capable of withstanding high temperatures and humidity, ensuring performance in diverse conditions. Its small size and robust construction make it a prime choice for demanding electronic projects.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess