EN
  • EN
  • DE

74LS86

Part No 74LS86
Manufacturer System Logic Semiconductor
Catalog Hard To Find
Description Quad 2-Input Exclusive OR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer System Logic Semiconductor
Win Source Part Number 1132512-74LS86
Manufacturer Homepage www.slsemicon.co.kr/e_index.htm
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74LS86 CAD Model

Description

The 74LS86 is a quad 2-input exclusive-OR (XOR) gate from the 74LS series of logic gates. Manufactured by various companies including System Logic Semiconductor, this device performs the Boolean exclusive-OR function. The output of an XOR gate is high (logic 1) only when its two inputs are at different logic levels; otherwise, the output is low (logic 0). This functionality makes it useful in a wide range of digital logic applications.

Applications:

  • Parity Generation and Checking: Used to generate or check the parity of a data stream, ensuring data integrity in transmission systems.
  • Binary Addition: Implements the sum bit in a full adder circuit, which is fundamental in arithmetic logic units (ALUs).
  • Code Converters: Converts one binary code to another, such as binary to Gray code or vice versa.
  • Data Encryption: Employed in simple encryption schemes for securing data transmission.
  • Pseudo-Random Number Generators (PRNGs): Used in feedback shift registers to generate pseudo-random sequences.

Features:

  • Quad 2-Input XOR Gates: Contains four independent XOR gates in a single package, saving board space and component count.
  • Low Power Consumption: Part of the Low-power Schottky (LS) TTL family, offering reduced power consumption compared to standard TTL devices.
  • High Noise Immunity: Provides reliable performance in noisy environments.
  • Wide Operating Voltage Range: Operates over a supply voltage range, typically 4.75V to 5.25V.
  • High Fan-Out: Can drive multiple loads without significant degradation in performance.
  • Fast Propagation Delay: Offers relatively fast switching speeds, suitable for many digital logic applications.

Benefits:

  • Simplified Circuit Design: The quad configuration reduces the number of components needed, simplifying circuit design and layout.
  • Energy Efficiency: Lower power consumption contributes to energy-efficient systems.
  • Reliable Operation: High noise immunity ensures stable and reliable operation in various environments.
  • Versatile Functionality: The XOR gate's unique function makes it useful in a variety of digital logic applications.
  • Cost-Effective: Widely available and relatively inexpensive, making it a cost-effective solution for digital logic designs.

Additional Details:

The 74LS86 operates at TTL voltage levels, with a high-level output typically around 3.5V and a low-level output near 0.2V. The propagation delay is typically around 15ns. The input current requirements are relatively low, allowing it to be driven by a wide range of logic families. The device comes in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). It is commonly used in both educational and industrial settings due to its straightforward functionality and robust performance. Applications utilizing the 74LS86 benefit from its ability to perform exclusive-OR operations efficiently, making it a valuable component in digital systems.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess