EN
  • EN
  • DE

RTL8111D

Part No RTL8111D
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302376-RTL8111D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8111D CAD Model

Description

The Realtek RTL8111D is a Gigabit Ethernet controller that provides high-speed network connectivity. It integrates a Gigabit Ethernet Media Access Controller (MAC) and a Gigabit Ethernet PHY transceiver into a single chip. This controller supports 10/100/1000 Mbps data rates, ensuring fast and reliable network performance. It also incorporates advanced features for power management and system integration.

Applications:

  • Desktop PCs
  • Motherboards
  • Network Interface Cards (NICs)
  • Embedded Systems
  • Gaming Consoles

Features:

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps data rates.
  • PCI Express Interface: Compliant with PCI Express Base Specification Revision 1.1.
  • Integrated PHY: Built-in Gigabit Ethernet PHY transceiver.
  • Wake-on-LAN (WOL): Supports remote wake-up via link change, Magic Packet, or Microsoft wake-up frame.
  • IEEE 802.3u, 802.3ab, and 802.3az Compliance: Compliant with industry standards for Ethernet.
  • IPv4/IPv6 Checksum Offload Engine: Reduces CPU load by offloading checksum calculations.
  • Power Management: Supports advanced power-saving modes to reduce power consumption.

Benefits:

  • High-Speed Connectivity: Provides fast Gigabit Ethernet speeds for efficient data transfer.
  • Reduced CPU Load: Checksum offload engine reduces CPU utilization, improving overall system performance.
  • Remote Wake-Up: Wake-on-LAN functionality enables remote system management and maintenance.
  • Power Efficiency: Power-saving modes minimize energy consumption, contributing to lower operating costs.
  • Easy Integration: PCI Express interface simplifies system integration and reduces development time.

The Realtek RTL8111D offers a reliable and efficient solution for Gigabit Ethernet connectivity. Its integrated design and support for key networking features make it suitable for a wide range of applications. The device supports various operating systems, ensuring broad compatibility. It is designed to meet the demands of modern networking environments, providing both performance and power efficiency.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Yamaha
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess