EN
  • EN
  • DE

STM32F769BIT6

Part No STM32F769BIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex -M7
Core Size 32-Bit
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 159
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Part Number Series STM32F769
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810299-STM32F769BIT6
Ultra Librarian 3D Model Ultra Librarian STM32F769BIT6 CAD Model

Description

STM32F769BIT6 Microcontroller

The STM32F769BIT6 is a high-performance, advanced microcontroller from STMicroelectronics that is part of their STM32F7 series, which are based on the ARM Cortex-M7 processor. This microcontroller is designed to offer the best balance of dynamic power consumption (in Run mode) and processing performance, while integrating a rich set of peripherals and I/Os.

With a core running at up to 216 MHz, the STM32F769BIT6 boasts a Floating Point Unit (FPU) and L1 cache, which enables it to deliver 1082 CoreMark/462 DMIPS when executing from Flash memory. Additionally, it features an ART Accelerator™ which ensures zero-wait state execution from Flash memory, a crucial feature for high-performance applications.

The device has a generous 2 MB of Flash memory and 512+16+4 KB of RAM, making it suitable for complex and memory-intensive applications. It also provides a range of enhanced I/Os and peripherals, including a Quad SPI interface, a full set of DSP instructions, and a Chrom-ART Accelerator™ for advanced graphics, as well as camera, audio interfaces, and support for up to 28 communication interfaces.

For connectivity, the STM32F769BIT6 offers three 12-bit ADCs, two DACs, a low-power RTC, 12 general-purpose 16-bit timers, two PWM timers for motor control, and a selection of standard communication interfaces: six I2C, four USARTs, three SPIs, two CANs, and an SAI. Its advanced connectivity features and flexible memory options make it an ideal choice for a wide range of applications, from industrial automation and control to medical devices and IoT applications.

Security is also a key consideration for modern microcontrollers, and the STM32F769BIT6 does not disappoint. It includes a hardware random number generator (RNG), CRC calculation unit, and a cryptographic acceleration cell for AES 128, 192, 256, Triple DES, and HASH (MD5, SHA-1).

The microcontroller is available in a 208-pin LQFP package, ensuring that it can fit into space-constrained applications while still providing the necessary I/O options for complex designs. With its advanced architecture and comprehensive feature set, the STM32F769BIT6 is a versatile choice for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.8593 $60.8593
2+ $57.0075 $114.0150
3+ $55.0815 $165.2445
4+ $51.2297 $204.9188
6+ $49.3038 $295.8228
7+ $47.3778 $331.6446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess