EN
  • EN
  • DE

SPP3401DS23RGB

Part No SPP3401DS23RGB
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258094-SPP3401DS23RGB
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP3401DS23RGB CAD Model

Description

The SPP3401DS23RGB is a P-Channel enhancement mode power MOSFET from SYNC POWER Crop. This device is designed to offer high efficiency and reliability in a variety of power management applications. Its optimized design minimizes on-state resistance (RDS(on)) and gate charge, leading to reduced power losses and improved thermal performance.

Applications:

  • DC-DC converters: Used in step-up or step-down voltage regulation.
  • Power management in portable devices: Efficiently manages power in smartphones, tablets, and laptops.
  • Load switching: Controls power distribution in various electronic systems.
  • Battery management systems (BMS): Protects and optimizes battery performance.

Features:

  • Low on-state resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Low gate charge (Qg): Reduces switching losses and improves high-frequency performance.
  • High avalanche energy: Provides robustness against voltage spikes and transients.
  • Logic level gate drive: Allows direct control from low-voltage logic circuits.
  • Lead-free and RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced thermal performance: Operates reliably in high-temperature environments.
  • Simplified design: Requires fewer external components, reducing board space and cost.
  • Increased reliability: Offers robust performance and long-term stability.

Specifications (Typical):

While specific electrical characteristics vary, typical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and total power dissipation (PD). Detailed specifications are available in the datasheet from SYNC POWER Crop.

The SPP3401DS23RGB is typically available in a surface-mount package, facilitating automated assembly and reducing overall system size. Its combination of low RDS(on), low Qg, and robust design makes it a suitable choice for demanding power management applications.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess