EN
  • EN
  • DE

SPP3401DS23RG

Part No SPP3401DS23RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258093-SPP3401DS23RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP3401DS23RG CAD Model

Description

The SPP3401DS23RG is a P-Channel enhancement mode MOSFET manufactured by SYNC POWER Corp. This power MOSFET is designed for switching and power management applications requiring high efficiency and low on-resistance.

Applications:

  • Load Switching: Controlling power to various components in electronic devices.
  • Power Management Circuits: Voltage regulation, battery charging, and power distribution in portable devices.
  • DC-DC Converters: Used in step-down (buck) converters for efficient voltage conversion.
  • Battery Management Systems (BMS): Protecting and managing rechargeable batteries in laptops, power tools, and electric vehicles.
  • LED Lighting: Controlling current to LEDs in lighting applications.

Features:

  • P-Channel Enhancement Mode: Conducts when a negative voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Small Surface Mount Package: Allows for compact designs and efficient PCB utilization.

Benefits:

  • High Efficiency: Low on-resistance and gate charge minimize power losses, improving overall system efficiency.
  • Fast Switching Performance: Enables efficient operation in high-frequency switching circuits.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved Thermal Performance: Low on-resistance reduces heat generation, enhancing reliability.
  • Simplified Circuit Design: P-Channel configuration simplifies circuit design in some applications.

The SPP3401DS23RG typically operates with a low gate threshold voltage, making it compatible with low-voltage logic circuits. It is designed to handle specific drain current (ID) and drain-source voltage (VDS) ratings, which should be carefully considered when selecting the device for a particular application. The specific RDS(on) value and other parameters can be found in the manufacturer's datasheet.

SYNC POWER Corp. provides detailed datasheets and application notes to assist with the design and implementation of circuits using the SPP3401DS23RG. Proper thermal management is crucial to ensure reliable operation, especially at high current levels.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess