EN
  • EN
  • DE

MAX5205BEUB+T

Part No MAX5205BEUB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 16
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±20, ±2 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 10-uMAX
Win Source Part Number 128230-MAX5205BEUB+T
Ultra Librarian 3D Model Ultra Librarian MAX5205BEUB+T CAD Model

Description

Maxim Integrated MAX5205BEUB+T Digital-to-Analog Converter (DAC)

The MAX5205BEUB+T from Maxim Integrated is a high-precision 8-bit Digital-to-Analog Converter (DAC) designed to deliver performance and reliability for a wide range of applications. Packaged in a compact, 10-pin µMAX form factor, this DAC is suitable for space-constrained designs without compromising on quality.

This versatile DAC features a serial interface that supports SPI, QSPI, and MICROWIRE protocols, making it easily interfaced with most microcontrollers and digital systems. With a single +2.7V to +5.5V supply voltage, the MAX5205BEUB+T is optimized for low-power operations, which is particularly beneficial for battery-powered devices and portable equipment.

The device boasts a settling time of just 4.5μs to within ±1/2 LSB, ensuring quick and accurate analog output response to digital input changes. This makes the MAX5205BEUB+T an excellent choice for applications requiring fast and precise control, such as automated test equipment, data acquisition systems, and closed-loop control systems.

Another key feature of the MAX5205BEUB+T is its integrated output buffer amplifier, which can drive capacitive loads up to 1000pF directly. This built-in buffer simplifies design and reduces external component count, saving both board space and cost. The DAC output is buffered and provides a rail-to-rail output swing, which maximizes dynamic range and enhances performance in audio and signal generation applications.

For added flexibility, the MAX5205BEUB+T includes a software shutdown feature that reduces the supply current to just 1µA, further extending battery life in power-sensitive applications. When in shutdown mode, the output enters a high-impedance state, minimizing power consumption and preventing unwanted signal interference.

Whether it's for industrial control systems, portable instrumentation, or digital gain and offset adjustment, the MAX5205BEUB+T combines high performance with ease of use. Its robust feature set and small footprint make it a smart choice for designers looking to add precise analog output capabilities to their next project.

Overall, the MAX5205BEUB+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality components that meet the evolving needs of modern electronic designs.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess