Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Switchcraft Inc.
Series Dura-Twist, TS
Packaging Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 2
Mounting Panel Mount, Bulkhead - Rear Side Nut
Termination Crimp or Solder Cup
Fastening Type Threaded
Orientation Keyed
Ingress Protection IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Shell Material, Finish Copper Alloy, Nickel Plated, Electroless
Contact Finish Gold
Features Shielded
Voltage Rating DC 125VAC/DC
Win Source Part Number 793955-TS2P2F20
Popularity Medium
Supply and Demand Status Limited
Family Name TS2
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TS2P2F20 CAD Model

Description

This electronic component (product) is a connector with the Switchcraft Inc. Win Source Part Number: 793955-TS2P2F20.

  • Series: Dura-Twist, TS
  • Packaging: Bulk
  • Positions: 2
  • Shielded: Yes
  • Connector Type: Receptacle, Female Sockets
  • Termination: Crimp or Solder Cup
  • Fastening Type: Threaded
  • Contact Finish: Gold
  • Ingress Protection: IP66/67/68 - Dust Tight, Water Resistant, Waterproof
  • Orientation: Keyed
  • Mounting Style: Panel Mount, Bulkhead - Rear Side Nut
  • Shell Material: Copper Alloy, Nickel Plated, Electroless
  • Family Name: TS2
  • Voltage Rating DC: 125VAC/DC
  • ECCN: EAR99

You May Also Be Interested in

LEMO
CONN RCPT FMALE 2POS GOLD SOLDER / 2 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
ECAD model for XBG.00.302.HLN
Amphenol
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Panel Mount
Need more? Email Us
ECAD model for ZREP-C20-40PR
Amphenol
Conn Circular SKT 5 POS Crimp ST Cable Mount 5 Terminal 1 Port Automotive Medical
Need more? Email Us
ECAD model for GTCL01-18-20SY-B30
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Need more? Email Us
ECAD model for NLDFT-2-BK-L-C240-M40A
TE Connectivity
Circular Connector Plug 12 Position Socket Contact Cable Mount Crimp
Need more? Email Us
ECAD model for ZPF000000000103456
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Need more? Email Us
ECAD model for T4113012051-000
TE Connectivity
Standard Circular, Female RA, A-Code, -Code, 2-P, PG9, Gold, M12 Connector Series
Lowest to $6.6363
ECAD model for T4112002021-000
TE Connectivity
CONN BACKSHELL ADPT SZ 8 8S SLVR / Silver Connector Backshell, Heat Shrink Adapter 1/2-20 UNF 8, 8S
Need more? Email Us
ECAD model for TXR54AC90-0804AI2
TE Connectivity
CONN BACKSHELL ADPT SZ 11-B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
ECAD model for HEX40-AC-00-11-A2-1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention