EN
  • EN
  • DE

T4112002021-000

Part No T4112002021-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description Standard Circular, Female RA, A-Code, -Code, 2-P, PG9, Gold, M12 Connector Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Material Bronze
Contact Plating Gold
Current Rating 4 A
Gender Receptacle
Insulation Material Polyamide
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Positions 2
Operating Supply Voltage 250 V
Preloaded Yes
RoHS Non-Compliant
Shell Material PBT
Shielding Unshielded
Voltage Rating (DC) 250 V
Wire/Cable Gauge 24 AWG
Win Source Part Number 1035654-T4112002021-000
Categories Circular Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T4112002021-000 CAD Model

Description

TE Connectivity 1035654-T4112002021-000 is a receptacle connector with two positions.

  • Positions: 2
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Shielding: Unshielded
  • Insulation Material: Polyamide
  • Popularity: Low
  • Supply and Demand Status: Short
  • Voltage Rating: 250V DC
  • Current Rating: 4A
  • Preloaded: Yes

You May Also Be Interested in

Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 4POS PNL MT / 4 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
LEMO
CONN PLUG MALE 5P GOLD SLDR CUP
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG HSG FMALE 6POS INLINE / 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Others
Lowest to $1.2913

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9253 $59.2530
24+ $4.8618 $116.6832
37+ $4.7098 $174.2626
51+ $4.5579 $232.4529
66+ $4.4060 $290.7960
88+ $3.9501 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,637 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess