Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Switchcraft Inc.
Packaging Bulk
Status Active
Connector Type Receptacle, Female Sockets
Number of Positions 2
Mounting Panel Mount
Termination Crimp or Solder
Fastening Type Push-Pull
Orientation Keyed
Ingress Protection IP66/67/68 - Dust Tight, Water Resistant, Waterproof
Shell Material, Finish Copper Alloy, Nickel Plated, Electroless
Contact Finish Gold
Features Shielded
Voltage Rating 125VAC/DC
Current Rating 10A
Win Source Part Number 1094759-HS2P2F20
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HS2P2F20 CAD Model

Description

The Switchcraft Inc. HS2P2F20 is a high-quality electronic component that is designed to meet the needs of various industrial applications.

  • Current Rating: 10A
  • Voltage Rating: 125VAC/DC
  • Shielded: Yes
  • Contact Finish: Gold
  • Ingress Protection: IP66/67/68
  • Mounting Type: Panel Mount
  • Temperature Range: -40°C to 105°C
  • Supply and Demand: Sufficient

You May Also Be Interested in

Molex, LLC
Need more? Email Us
ECAD model for 1202330005
Samtec Inc.
CONN RCPT MALE 5POS GOLD SLDR
Need more? Email Us
ECAD model for ACRK-12-02-G-T-C-P-3
Amphenol
CONN PLUG FMALE 19POS GOLD SLDR / 19 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
ECAD model for SCE2-B-76A08-19SN-001
TE Connectivity
Conn Circular SKT 19 POS Crimp ST Cable Mount 19 Terminal 1 Port
Need more? Email Us
ECAD model for EN2997SE62219F6
Molex, LLC
Need more? Email Us
ECAD model for 1202310011
TE Connectivity
Need more? Email Us
ECAD model for 983-7WS 14-04 PN
ITT Cannon, LLC
CONN RCPT 21POS BOX MNT W/SKTS
Need more? Email Us
ECAD model for KPSE02E22-21S
Souriau Connection Technology
CONN PLUG 4P INLINE PIN SLD CUP
Need more? Email Us
ECAD model for JBXFD0G04MSS25SR
Amphenol Industrial Operations
CONN PLUG 24POS STRAIGHT W/SCKT
Need more? Email Us
ECAD model for GTC06AF-24-28S

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7095 $77.1285
7+ $21.0950 $147.6650
10+ $20.4357 $204.3570
14+ $19.7765 $276.8710
17+ $19.1174 $324.9958
23+ $17.1397 $394.2131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention