Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 1211085-M74HC126RM13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC126
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M74HC126RM13TR CAD Model

Description

STMicroelectronics M74HC126RM13TR Product Overview

The M74HC126RM13TR is a high-speed CMOS Quad Bus Buffer produced by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is designed to meet the requirements of low power consumption and high noise immunity of Silicon Gate CMOS technology. It is particularly suitable for driving bus lines or buffer memory address registers due to its high current output capability and symmetrical output impedance.

Key Features

  • Logic Type: Quad Bus Buffer, Tri-State
  • Supply Voltage Range: 2V to 6V, compatible with TTL, CMOS, and ECL logic levels.
  • High Current Output: Up to 7.8 mA at 5V, suitable for driving bus lines.
  • Output Configuration: 3-State outputs, enabling multiple devices to connect to a bus without interference.
  • Pin Count: 14 pins, with a convenient surface-mount package for PCB integration.
  • Package: Supplied in a slim and compact SO-14 package, ideal for space-constrained applications.

Applications

The M74HC126RM13TR is versatile and can be used in a broad range of applications, including:

  • Buffer memory address registers
  • Driving bus lines in computing and telecommunication systems
  • Input/Output port expansion
  • Support for data transmission lines

Quality and Reliability

STMicroelectronics ensures that the M74HC126RM13TR meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control measures to guarantee performance in critical applications. The device also benefits from the robustness inherent to CMOS technology, offering protection against electrostatic discharges and latch-up interference.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics designs the M74HC126RM13TR to comply with RoHS directives and other environmental regulations. Customers can be assured that this product is manufactured with a focus on ecological responsibility and the minimization of harmful substances.

With its combination of high-speed performance, power efficiency, and robust design, the M74HC126RM13TR from STMicroelectronics is an exemplary solution for any application requiring reliable bus buffering capabilities.

You May Also Be Interested in

NXP / Nexperia
Lowest to $35.0358
ECAD model for TDA9984AHW/15/C182
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC Tube
Lowest to $0.4918
ECAD model for SN74HC540DWG4
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP / Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP Tube
Need more? Email Us
ECAD model for PI74FCT162245TAE
Texas Instruments
IC BUS TRANSCEIVER DUAL 24TVSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TVSOP T/R
Need more? Email Us
ECAD model for SN74ABT646DGVR
Texas Instruments
16-Bit Buffers/Line Drivers
Need more? Email Us
ECAD model for CY74FCT16244ATPACT
Renesas Electronics America
IC BUFFER INVERT 5.25V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Need more? Email Us
ECAD model for 74FCT240ATPYG
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20DIP / Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin PDIP Tube
Lowest to $5.0958
ECAD model for SN74AS241AN
Texas Instruments
IC BUFF/DVR TRI-ST 10BIT 24TSSOP / Buffer/Line Driver 10-CH Non-Inverting 3-ST CMOS 24-Pin TSSOP T/R
Lowest to $0.8554
ECAD model for SN74LVC827APWT
Texas Instruments
IC BUFFER DUAL NON-INV SOT23-6 / Buffer 2-CH Non-Inverting Push-Pull CMOS 6-Pin SOT-23 T/R
Lowest to $0.1671
ECAD model for SN74AUC2G34DBVR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1997 $64.9025
790+ $0.1640 $129.5600
1,225+ $0.1588 $194.5300
1,685+ $0.1537 $258.9845
2,180+ $0.1486 $323.9480
2,915+ $0.1333 $388.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 325 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention