Products specifications Report Issue?

Category Connectors, Interconnects>Barrel - Power Connectors
Mfr Switchcraft Inc.
Package Bulk
Connector Type Plug
Gender Female
Industry Recognized Mating Diameter 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter 0.083" (2.10mm ID), 0.217" (5.50mm OD)
Number of Positions/Contacts 2 Conductors, 2 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Free Hanging (In-Line)
Termination Solder Eyelet(s)
Shielding Unshielded
Features Thread Lock
Insulation Color Red
Current Rating (Amps) 5 A
Contact Material - Plating Tin
Body Material Brass
Includes 2 pcs - 1 Connector, 1 Handle
Housing Material Thermoplastic
Contact Material Brass
Body Color Silver, Red
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Names 765K-ND,SC1909
Standard Package 100
Win Source Part Number 1118843-765K
Ultra Librarian 3D Model Ultra Librarian 765K CAD Model

Description

The 765K is a female power connector manufactured by Switchcraft Inc.

  • Conductors: Two
  • Contacts: Two
  • Mounting: Free-Hanging (In-Line)
  • Termination: Thread Lock and Solder Eyelet(s)
  • Housing Material: Thermoplastic
  • Contact Material: Brass with Tin Plating
  • Current Rating: 5A
  • Applications: Power Supply and Audio
  • Package: One connector and one handle

You May Also Be Interested in

CUI Inc.
CONN PWR JACK 2X5.5MM SOLDER
Lowest to $0.8857
ECAD model for PJ-002AH
Switchcraft Inc.
Need more? Email Us
ECAD model for S1012
Switchcraft Inc.
Need more? Email Us
ECAD model for S765K
Switchcraft Inc.
Need more? Email Us
ECAD model for S760K
Switchcraft Inc.
Need more? Email Us
ECAD model for S766K
Switchcraft Inc.
Need more? Email Us
ECAD model for S761KS15
GCT
DC POWER JACK, THRU HOLE, HORIZO
Need more? Email Us
ECAD model for DCJ250-10-A-K1-K
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER / Power Barrel Connector Plug 2.50mm ID (0.098"), 5.50mm OD (0.217") Free Hanging (In-Line)
Need more? Email Us
ECAD model for 2P1515
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER / Power Barrel Connector Plug 2.50mm ID (0.098"), 5.50mm OD (0.217") Free Hanging (In-Line)
Need more? Email Us
ECAD model for 765K

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention