Products specifications Report Issue?

Category Connectors, Interconnects - Barrel Connectors - Power Connectors
Mfr Switchcraft Inc.
Package Bulk
Product Status Active
Connector Type Plug
Gender Female
Industry Recognized Mating Diameter 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter 0.098" (2.50mm ID), 0.217" (5.50mm OD)
Number of Positions/Contacts 2 Conductors, 2 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Free Hanging (In-Line)
Termination Solder Eyelet(s)
Shielding Unshielded
Insulation Color Black
Mating Length/Depth 0.374" (9.50mm)
Contact Material - Plating Tin
Contact Material Copper Alloy
Body Color Silver
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 893769-2P1515
Ultra Librarian 3D Model Ultra Librarian 2P1515 CAD Model

Description

The 893769-2P1515 is a female power connector plug designed for various electronic applications.

  • Manufacturer: Switchcraft Inc.
  • Connector Type: Power Connector Plug
  • Gender: Female
  • Conductors: 2
  • Contacts: 2
  • Termination: Solder Eyelet
  • Material: Copper Alloy
  • Mating Diameter (ID/OD): 2.50mm ID / 5.50mm OD

You May Also Be Interested in

CLIFF Electronic Components Ltd
Need more? Email Us
ECAD model for FC681465P
Switchcraft Inc.
Need more? Email Us
ECAD model for S1012
Switchcraft Inc.
Need more? Email Us
ECAD model for S761KH
Switchcraft Inc.
Need more? Email Us
ECAD model for ST10U
Switchcraft Inc.
Need more? Email Us
ECAD model for S765K
Switchcraft Inc.
PLUG, 2.5MM ID, LONG BARREL, LOC
Need more? Email Us
ECAD model for 761KH
Switchcraft Inc.
CONN PWR PLUG 2.5X5.5MM SOLDER / Power Barrel Connector Plug 2.50mm ID (0.098"), 5.50mm OD (0.217") Free Hanging (In-Line)
Need more? Email Us
ECAD model for 761KS17
Switchcraft Inc.
CONN PWR JACK 2.1X5.5MM SOLDER
Lowest to $2.6368
ECAD model for RASM722PTR13X
Switchcraft Inc.
Need more? Email Us
ECAD model for S766K

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention