EN
  • EN
  • DE

VES100M1VTR-0505S

Part No VES100M1VTR-0505S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description 10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr SURGE
Series VES
Packaging Reel - TR
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 35 V
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 23 mA @ 120 Hz
Ripple Current @ High Frequency 32.2 mA @ 10 kHz
Size / Dimension 0.197" Dia (5.00mm)
Height - Seated (Max) 0.217" (5.50mm)
Surface Mount Land Size 0.209" L x 0.209" W (5.30mm x 5.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1478177-VES100M1VTR-0505S
Ultra Librarian 3D Model Ultra Librarian VES100M1VTR-0505S CAD Model

You May Also Be Interested in

Nichicon
CAP ALUM 330UF 20% 450V SNAP / 330 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Lowest to $3.6628
United Chemi-Con
CAP ALUM 390UF 20% 35V RADIAL / 390 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.2229
Rubycon
CAP ALUM 100UF 20% 16V SMD / 100 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.1244
United Chemi-Con
CAP ALUM 680UF 20% 16V RADIAL / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.2119
Nichicon
CAP ALUM 390UF 20% 100V RADIAL / 390 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.7214
Nichicon
CAP ALUM 680UF 20% 35V RADIAL / 680 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.3512
Vishay
CAP ALUM 22UF 20% 50V RADIAL / 22 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL / 2200 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Lowest to $0.2971
Rubycon
CAP ALUM 220UF 20% 450V SNAP / 220 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Lowest to $2.2505

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess