EN
  • EN
  • DE

VE-221M1CTR-0607S

Part No VE-221M1CTR-0607S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 220UF 20% 16V SMD / 220 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Manufacturer SURGE
Packaging Tape & Reel (TR),Strip
Capacitance 220 µF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 124 mA @ 120 Hz
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.315" (8.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Surface Mount
Case / Package Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Other Part Number 2616-VE-221M1CTR-0607S,2616-VE-221M1CTR-0607STR
Standard Package 1,000
Win Source Part Number 1330996-VE-221M1CTR-0607S
Ultra Librarian 3D Model Ultra Librarian VE-221M1CTR-0607S CAD Model

Description

The SURGE 1330996-VE-221M1CTR-0607S is an aluminum electrolytic capacitor that is used for general-purpose applications.

  • Type: Aluminum Electrolytic Capacitor
  • Application: General-Purpose
  • Mounting: Surface Mount
  • Packaging: Tape and Reel
  • Capacitance: 220 µF
  • Tolerance: ±20%
  • Voltage Rating: 16 V
  • Ripple Current: 124 mA @ 120 Hz (low frequency)
  • Lifetime: 2000 hours @ 85°C
  • ROHS3 Compliant: Yes
  • Case/Package: Radial, Can - SMD

You May Also Be Interested in

Rubycon
CAP ALUM 39UF 20% 400V RADIAL / 39 µF 400 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.7415
Nichicon
CAP ALUM 100UF 20% 35V RADIAL / 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Lowest to $0.1080
United Chemi-Con
CAP ALUM 150UF 20% 63V RADIAL / 150 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Lowest to $0.1030
Nichicon
CAP ALUM 330UF 20% 450V SNAP / 330 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Lowest to $3.6628
Nichicon
CAP ALUM 82UF 20% 50V RADIAL / 82 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.1745
Nichicon
CAP ALUM 150UF 20% 25V SMD / 150 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3583
United Chemi-Con
CAP ALUM 330UF 20% 25V RADIAL / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Lowest to $0.1312
Nichicon
CAP ALUM 220UF 20% 10V SMD / 220 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Lowest to $0.2491
Vishay
CAP ALUM 22UF 20% 50V RADIAL / 22 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess