EN
  • EN
  • DE

SUPERMICRO MCP-290-00137-0N - Rail set, Auto-latch, quick/quick, default 4U

Part No SUPERMICRO MCP-290-00137-0N - Rail set, Auto-latch, quick/quick, default 4U
Manufacturer Supermicro
Catalog Access Point
Description Rail set, Auto-latch, quick/quick, default 4U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Win Source Part Number 1434835-SUPERMICRO MCP-290-00137-0N - Rail set, Auto-latch, quick/quick, default 4U
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCP-290-00137-0N - Rail set, Auto-latch, quick/quick, default 4U CAD Model

Description

The SUPERMICRO MCP-290-00137-0N rail set exemplifies innovation in server mounting solutions, designed specifically to cater to the rigorous demands of high-density computing environments. Crafted meticulously with durability and ease of use in mind, this rail set features an auto-latch mechanism that ensures a secure and hassle-free installation process, eliminating the common complexities associated with server deployment. The 'quick/quick' nomenclature denotes the swift engagement and disengagement mechanism at both ends of the rail, facilitating effortless server maintenance and upgrades. Engineered to accommodate a default 4U rackmount space, this rail set boasts a universal design, making it compatible with a wide range of server cases and racks. Its robust construction is tailored to withstand the substantial weight of fully equipped servers, ensuring a stable and reliable foundation. The meticulous attention to detail extends to the ease of access it provides for cable management and connectivity ports, enhancing the overall operability within data centers. With the SUPERMICRO MCP-290-00137-0N rail set, IT professionals are empowered with a tool that simplifies server installations, promotes operational efficiency, and upholds the highest standards of data center infrastructure.

You May Also Be Interested in

HP
Aruba Networks Aruba Instant IAP-314 (RW)
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company IAP-305
Need more? Email Us
HP
ARUBA IAP-103 INSTANT WIRELESS AP
Need more? Email Us
HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
Hewlett Packard Enterprise J9659A
Need more? Email Us
HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Need more? Email Us
HP
Hewlett Packard Enterprise 425 Wireless Dual Radio 802.11n
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess