EN
  • EN
  • DE

DELL 8J0D3 - PSU 550W R430 R440

Part No DELL 8J0D3 - PSU 550W R430 R440
Manufacturer Dell
Catalog Power Supply Units
Description DELL 450-AEKP. Total power: 550 W. Purpose: Server, Compatible products: - PowerEdge R440 - PowerEdge R430 - PowerEdge R6415. Product colour: Black, Stainless steelThe Power Supply from Dell™ provides reliable power for your mission-critical applications. It delivers up to 550-Watt of power.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395445-DELL 8J0D3 - PSU 550W R430 R440
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 8J0D3 - PSU 550W R430 R440 CAD Model

Description

The DELL 8J0D3 is a 550W power supply unit designed to offer reliable and efficient power to Dell's PowerEdge R430 and R440 server models. Providing a wattage of 550 watts, this PSU is comfortably able to meet the power demands of these servers, supporting their operational needs without compromise. It is engineered to enhance system reliability and performance by ensuring a steady and uninterrupted power supply. The efficiency of the 8J0D3 PSU not only ensures lower energy consumption but also contributes to reduced heat output, aiding in maintaining a cooler operating environment for the servers. This model features advanced protection technologies that guard against power instability and potential system damage, including overcurrent, overvoltage, and thermal protections. Thanks to its hot-swappable design, the PSU can be easily replaced or upgraded without necessitating a shutdown of the server, enabling continuous uptime and minimizing potential disruption. Compatibility with the R430 and R440 models ensures that the 8J0D3 can be seamlessly integrated, providing a reliable power solution that supports the demands of these PowerEdge servers.

You May Also Be Interested in

Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-1K66P-1R
Need more? Email Us
Lenovo
Lenovo HE 80 Plus Platinum
Need more? Email Us
Supermicro
Supermicro PWS-2K22A-1R
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Lenovo
900W P/S
Need more? Email Us
Supermicro
Supermicro PWS-920P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess