EN
  • EN
  • DE

HP JW228A - Aruba Iap-215 (RW) Instant 3X3:3 11AC AP

Part No HP JW228A - Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Manufacturer HP
Catalog Access Point
Description Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Manufacturer HP
Win Source Part Number 1404706-HP JW228A - Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Ultra Librarian 3D Model Ultra Librarian HP JW228A - Aruba Iap-215 (RW) Instant 3X3:3 11AC AP CAD Model

Description

The HP JW228A, also referred to as the Aruba IAP-215 (RW) Instant, is a high-performance wireless access point designed to provide secure and reliable Wi-Fi connectivity for medium to large-sized businesses. Operating on the 802.11ac standard, the IAP-215 is equipped with three spatial streams and a 3X3:3 MIMO configuration, allowing it to deliver high throughput and greater capacity to handle a significant number of devices simultaneously. This access point offers dual-band operation, supporting both the 2.4 GHz and 5 GHz frequency bands, with maximum data rates of up to 1.3 Gbps on the 5 GHz band. The IAP-215's unique 'Instant' mode allows for easy setup and management without the need for external controllers, making it a convenient solution for businesses looking to deploy or expand their Wi-Fi network quickly. It includes Adaptive Radio Management (ARM) to optimize wireless performance and ClientMatch technology to ensure that Wi-Fi clients are connected to the best possible access point, enhancing the user experience. Equipped with built-in security features to protect the network against threats, the Aruba IAP-215 is an ideal choice for organizations seeking a scalable, high-capacity, and easy-to-manage wireless networking solution.

You May Also Be Interested in

HP
HPE Aruba AP-215 Dl 3x3:3 802.11ac AP
Need more? Email Us
HP
Aruba AP-335
Need more? Email Us
HP
Aruba Iap-215 (RW) Instant 3X3:3 11AC AP
Need more? Email Us
CISCO
Cisco Catalyst 9120AX Series
Need more? Email Us
HP
Aruba IAP-205 (RW) 802.11n/ac No wall mount
Need more? Email Us
HP
Aruba Aruba Instant IAP-105
Need more? Email Us
HP
Hewlett Packard Enterprise WA JD472A
Need more? Email Us
Supermicro
Rail set, Auto-latch, quick/quick, default 4U
Need more? Email Us
HP
Hewlett Packard Enterprise E -MSM460 Dual Radio 802.11n (WW)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess