EN
  • EN
  • DE

SUPERMICRO MCP-290-00102-0N - Supermicro 1U Outer Rail

Part No SUPERMICRO MCP-290-00102-0N - Supermicro 1U Outer Rail
Manufacturer Supermicro
Catalog IT infrastructure Accessories
Description Supermicro 1U Outer Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1434872-SUPERMICRO MCP-290-00102-0N - Supermicro 1U Outer Rail
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO MCP-290-00102-0N - Supermicro 1U Outer Rail CAD Model

Description

The SUPERMICRO MCP-290-00102-0N outer rail kit is an essential component for mounting Supermicro 1U server chassis within rack cabinets, offering additional stability and support. Designed exclusively for use with Supermicro server cases, this outer rail kit is part of a comprehensive server mounting solution, emphasizing ease of use and robust construction. The rail is manufactured from premium materials that ensure durability and resilience, capable of supporting the server in various operational conditions. Its compatibility with a range of rack sizes is a result of its adjustable design, making it versatile enough to meet the requirements of different data center specifications. The installation process is straightforward, allowing for rapid deployment and maintenance of servers, thereby reducing downtime and increasing the efficiency of IT operations. The MCP-290-00102-0N outer rail provides a reliable and secure mounting solution that is synonymous with Supermicro's commitment to quality and performance in server infrastructure.

You May Also Be Interested in

EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess