EN
  • EN
  • DE

SI5391D-A-GMR

Part No SI5391D-A-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Type Clock Generator
PLL Yes
Input LVCMOS, Crystal
Output CML, HCSL, LVDS, LVPECL, LVCMOS
Number of Circuits 1
Frequency - Max 350MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number SI5391
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266083-SI5391D-A-GMR
Ultra Librarian 3D Model Ultra Librarian SI5391D-A-GMR CAD Model

Description

The SI5391D-A-GMR is an ultra-low jitter clock generator from Skyworks Solutions Inc. It is designed to meet the stringent timing requirements of high-speed data communication and networking applications. This device offers exceptional jitter performance, frequency flexibility, and integrated features, making it a suitable choice for demanding applications.

Applications

  • 100G/200G/400G Ethernet: Used in switches, routers, and network interface cards for precise clock generation in high-speed Ethernet systems.
  • Optical Transport Networks (OTN): Provides low-jitter clock signals for OTN equipment to ensure reliable data transmission.
  • Data Centers: Used in servers, storage systems, and other data center infrastructure components where precise timing is critical.
  • Wireless Infrastructure: Provides stable clock sources for base stations and other wireless communication equipment.
  • Test and Measurement Equipment: Used in high-performance test equipment requiring accurate and stable clock signals.

Features

  • Ultra-Low Jitter: Delivers exceptional jitter performance, minimizing timing errors in high-speed applications.
  • Frequency Flexibility: Supports a wide range of output frequencies, configurable via I2C or SPI interface.
  • Integrated MultiSynth Fractional Synthesizer: Enables precise frequency synthesis and fine-tuning.
  • Multiple Clock Outputs: Provides multiple independent clock outputs to drive various system components.
  • Hitless Switching: Supports hitless switching between different clock sources for enhanced system reliability.
  • Programmable Output Skew: Allows for fine-tuning of output signal timing to optimize system performance.

Benefits

  • Improved System Performance: Ultra-low jitter contributes to higher data throughput and reduced bit error rates.
  • Simplified Design: Integrated features and flexible configuration options reduce design complexity.
  • Enhanced System Reliability: Stable clock signals and hitless switching improve overall system reliability.
  • Faster Time-to-Market: Easy configuration and programming accelerate the design and development process.

Additional Details

The SI5391D-A-GMR is typically configured and controlled through an I2C or SPI interface, allowing for dynamic adjustment of output frequencies, output power, and other parameters. It is crucial to consult the product datasheet for detailed electrical characteristics, including voltage requirements, operating temperature range, and timing specifications. Proper PCB layout and decoupling techniques are essential for achieving the specified ultra-low jitter performance. The GMR suffix likely indicates a specific packaging or reel option. This device is designed to meet the demanding timing requirements of high-speed digital applications, contributing to overall system stability and performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess