EN
  • EN
  • DE

MF20100V1-1000U-A99

Part No MF20100V1-1000U-A99
Manufacturer Sunon Fans
Catalog DC Fans
Description DC FAN 20X10 5VDC VAPO / Fan Tubeaxial 5VDC Square - 20mm L x 20mm H Vapo-Bearing™ 1.9 CFM (0.053m³/min) 2 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev® MF
Package Bulk
Voltage - Rated 5VDC
Dimension Square - 20mm L x 20mm H
Width 10.00mm
Air Flow 1.9 CFM (0.053m³/min)
Static Pressure 0.290 in H2O (72.2 Pa)
Bearing Type Vapo-Bearing™
Fan Type Tubeaxial
Features Auto Restart
Noise 25.0dB(A)
Power (Watts) 530 mW
RPM 16500 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency cURus, TUV
Weight 0.011 lb (4.99 g)
Current Rating (Amps) 0.106A
Voltage Range 2.8 ~ 6VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number MF20100V1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names 259-2071,MF20100V1-1000U-A99-ND
Standard Package 1
Win Source Part Number 1168391-MF20100V1-1000U-A99
Ultra Librarian 3D Model Ultra Librarian MF20100V1-1000U-A99 CAD Model

Description

The MF20100V1-1000U-A99 is a DC brushless fan from the MagLev MF series manufactured by Sunon Fans.

  • Voltage Range: 2.8 to 6VDC
  • Maximum Power: 530mW
  • Bearing Type: Vapo-Bearing™
  • Fan Type: Tubeaxial
  • Noise Level: 25.0dB(A)
  • Maximum RPM: 16500
  • MSL Level: 1 (unlimited)
  • HTSUS: 8414.59.6590

You May Also Be Interested in

Delta Electronics
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X25MM 24VDC WIRE
Lowest to $23.6834
Delta Electronics
FAN AXIAL 60X38MM 12VDC WIRE
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221
Sunon Fans
FAN AXIAL 80X15MM 12VDC WIRE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess