EN
  • EN
  • DE

131200-HMC900LP5E

Part No 131200-HMC900LP5E
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD HMC900LP5E / HMC900LP5E RF IC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Filters, Low Pass
Embedded No
Utilized IC / Part HMC900LP5E
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Win Source Part Number 776157-131200-HMC900LP5E
Popularity Medium
Supply and Demand Status Balance
Family Name 131200-HMC900LP5E
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 131200-HMC900LP5E CAD Model

Description

The HMC900LP5E from Analog Devices Inc. is a high-performance, digitally controlled, variable gain amplifier (VGA) designed to provide precision amplitude control across a wide range of applications. This state-of-the-art component is a testament to Analog Devices' commitment to providing innovative solutions for complex signal processing challenges.

With its robust design, the HMC900LP5E is ideally suited for use in wireless infrastructure, test equipment, and broadband communication systems. It operates within the frequency range of DC to 6 GHz, making it an extremely versatile component for RF and IF signal chains. The device offers a gain control range of 31.5 dB with a 0.5 dB step size, allowing for fine adjustment of signal amplitude, which is crucial for optimizing system performance.

The VGA is encapsulated in a compact 5x5 mm QFN package, which not only saves valuable board space but also ensures compatibility with a variety of circuit designs. Its low noise figure and excellent linearity characteristics ensure that signal integrity is maintained throughout the gain control range, thereby enhancing overall system performance.

Key features of the HMC900LP5E include a serial control interface that facilitates easy integration into digital systems. It also features an output power detector that provides a voltage proportional to the logarithm of the output power, enabling real-time monitoring and control of the signal level. Additionally, the device boasts a high IP3 (third-order intercept point), which is indicative of its ability to handle high power levels without introducing significant distortion.

The HMC900LP5E is RoHS compliant and adheres to the stringent quality standards set by Analog Devices Inc. This ensures that customers receive a product that not only meets but exceeds industry standards in terms of performance, reliability, and environmental safety.

For engineers and designers looking for a reliable and precise variable gain amplifier, the HMC900LP5E represents a superior choice that combines Analog Devices' technological expertise with practical design considerations, making it a cornerstone component in any high-performance signal processing application.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess