EN
  • EN
  • DE

ADL5812ACPZ-R7

Part No ADL5812ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Dual High IP3, 700 MHz to 2800 MHz, Double Balanced, Passive Mixer, IF Amplifier, and Wideband LO Amplifier | IC MXR 700MHZ-2.8GHZ AMP 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type General Purpose
Frequency 700MHz ~ 2.8GHz
Number of Mixers 2
Gain 6.7dB
Noise Figure 11.6dB
Secondary Attributes With Amplifier
Supply Current 412mA
Supply Voltage (V) 3.6V ~ 5.5V
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Family Part Number ADL5812
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140557-ADL5812ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5812ACPZ-R7 CAD Model

Description

The ADL5812ACPZ-R7 from Analog Devices Inc. is a robust, high-performance dual RF/IF gain block designed to meet the demanding requirements of wireless infrastructure and a variety of other high-frequency applications. This versatile component is perfect for engineers looking to enhance their system's signal strength with a reliable and efficient gain block.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for a diverse set of applications, including those in the cellular, satellite, and broadband markets.
  • Dual-Channel Configuration: It features a dual-channel design that provides two independent signal paths, allowing for simultaneous processing of multiple signals or complex signal conditioning.
  • High Linearity: The ADL5812ACPZ-R7 offers excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Integrated Active Mixer: An integrated active mixer with a high dynamic range enhances the device's capability to handle a wide range of input signal levels without degradation of performance.
  • Low Noise Figure: With its low noise figure, the ADL5812ACPZ-R7 ensures a minimal addition of noise to the signal chain, preserving the quality of the original signal.
  • Power Efficiency: The gain block is designed for power efficiency, which is essential for minimizing heat generation and power consumption in high-density electronic systems.
  • Surface-Mount Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5812ACPZ-R7 is suitable for space-constrained applications while providing ease of integration into PCB designs.

Applications

The ADL5812ACPZ-R7 is ideal for a range of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • RF/IF signal processing
  • Software-defined radios (SDRs)
  • Point-to-point communication systems
  • Test and measurement equipment

With its exceptional performance and flexibility, the ADL5812ACPZ-R7 from Analog Devices Inc. stands out as a superior choice for designers who demand the best in RF/IF gain block solutions.

You May Also Be Interested in

Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess