EN
  • EN
  • DE

ME80151V1-000U-A99

Part No ME80151V1-000U-A99
Manufacturer Sunon Fans
Catalog DC Fans
Description FAN AXIAL 80X15MM 12VDC WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Sunon Fans
Status Active
Voltage Rating 12VDC
Width 15.00mm
Air Flow 37.0 CFM (1.04m3/min)
Static Pressure 0.140 in H2O (34.9 Pa)
Bearing Type Vapo-Bearing
Fan Type Tubeaxial
Features Auto Restart
Noise 34.7 dB(A)
Power (Watts) 1.96W
RPM 3000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 to 158°F (-10 to 70°C)
Approvals CE, CUR, TUV, UL
Weight 0.15 lb (68.04g)
Current Rating 0.163A
Voltage Range 4.5 to 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 60000 Hrs @ 40°C
Win Source Part Number 1075761-ME80151V1-000U-A99
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ME80151V1-000U-A99 CAD Model

Description

The Sunon Fans ME80151V1-000U-A99 is a 12VDC tubeaxial fan from Sunon Fans.

  • Voltage: 12VDC
  • Weight: 0.15 lb (68.04g)
  • Width: 15.00mm
  • Air Flow: 37.0 CFM (1.04m3/min)
  • Static Pressure: 0.140 in H2O (34.9 Pa)
  • Noise Level: 34.7 dB(A)
  • RPM: 3000 RPM
  • Bearing Type: vapo-bearing
  • Lifetime: 60000 Hrs @ 40°C
  • Approvals: CE, CUR, TUV, and UL
  • Ideal for: fans and thermal management applications

You May Also Be Interested in

ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $26.9976
Sunon Fans
DC Fan Ball Bearing 24V 0.122A 2.9W 5000RPM 27.5CFM 39dB Flange Mount / FAN AXIAL 60X20MM 24VDC WIRE
Need more? Email Us
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
Sanyo Denki America Inc.
FAN 40X28MM 12VDC
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN AXIAL 60X38MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess