EN
  • EN
  • DE

ME80152V3-000U-A99

Part No ME80152V3-000U-A99
Manufacturer Sunon Fans
Catalog Fans, Thermal Management
Description FAN / Fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Sunon Fans
Package Bulk
Product Status Last Time Buy
Standard Package 1
Win Source Part Number 1350774-ME80152V3-000U-A99
Ultra Librarian 3D Model Ultra Librarian ME80152V3-000U-A99 CAD Model

Description

The ME80152V3-000U-A99 is a DC fan manufactured by Sunon Fans. It's an 80x80x15mm fan designed for cooling electronic components and systems. It operates at 24VDC. The "ME" series are known for their compact design and efficient airflow. The "-A99" likely refers to specific features, bearing type, or other characteristics of the fan.

Applications

  • Computer Cases: Cooling CPUs, GPUs, and other components in desktop computers.
  • Power Supplies: Removing heat from power supply components.
  • Networking Equipment: Cooling switches, routers, and servers.
  • Industrial Equipment: Cooling control panels, machinery, and other industrial devices.
  • Consumer Electronics: Cooling various electronic devices such as gaming consoles and set-top boxes.

Features

  • 80x80x15mm Size: Compact size for easy integration into various applications.
  • 24 VDC Operating Voltage: Operates on a 24-volt DC power supply.
  • Brushless DC Motor: Provides efficient and reliable operation with low noise.
  • High Airflow: Delivers sufficient airflow to effectively cool components.
  • Low Noise: Designed for quiet operation.

Benefits

  • Effective Cooling: Removes heat efficiently to prevent overheating of electronic components.
  • Reliable Operation: Brushless DC motor ensures long-term reliability.
  • Quiet Operation: Minimizes noise pollution in the operating environment.
  • Easy to Install: Standard size and mounting holes simplify installation.
  • Versatile: Suitable for a wide range of cooling applications.

Additional Details

The ME80152V3-000U-A99 fan typically utilizes a sleeve or ball bearing system. The airflow is typically measured in CFM (cubic feet per minute), and the static pressure is measured in mmH2O. The fan speed is typically measured in RPM (revolutions per minute). The noise level is typically measured in dBA (decibels). The operating temperature range is typically from -10°C to +70°C. The fan's frame and impeller are typically made of plastic. The fan is typically RoHS compliant. It often comes with a 3-pin or 4-pin connector for power and speed control (PWM). The life expectancy is typically specified in hours at a certain operating temperature.

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 20.5 CFM (0.574m³/min) 4 Wire Leads
Need more? Email Us
NMB Technologies Corporation
FAN AXIAL 80X25MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 21.5 CFM (0.602m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 172X51MM 24VDC WIRE / Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 226.0 CFM (6.33m³/min) 3 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 73.0 CFM (2.04m³/min) 4 Wire Leads
Lowest to $79.5901
Sanyo Denki America Inc.
FAN AXIAL 38X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 20.1 CFM (0.563m³/min) 4 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 70X15MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.5 CFM (1.27m³/min) 2 Wire Leads
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 32.6 CFM (0.913m³/min) 4 Wire Leads
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess