EN
  • EN
  • DE

SWPA5020S6R8M

Part No SWPA5020S6R8M
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097490-SWPA5020S6R8M
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPA5020S6R8M CAD Model

Description

The SWPA5020S6R8M from Sunlord is a shielded, wire-wound power inductor designed for high-current applications in power management circuits. This surface-mount device is ideal for use in DC-DC converters, power supplies, and other applications requiring efficient energy storage and low EMI.

Applications

  • DC-DC Converters: Used as the primary energy storage component in step-up, step-down, and buck-boost converters.
  • Power Supplies: Employed in voltage regulators and power management ICs for efficient power delivery.
  • LED Lighting: Integrated into LED driver circuits to provide stable current regulation and high efficiency.
  • Automotive Electronics: Found in various automotive power systems, including engine control units (ECUs) and infotainment systems.
  • Industrial Equipment: Used in power supplies and motor control circuits for industrial automation.

Features

  • Shielded Construction: Provides excellent EMI suppression, minimizing interference with other components.
  • High Current Capacity: Designed to handle high saturation currents, ensuring stable performance under heavy loads.
  • Wire-Wound Construction: Offers low DC resistance (DCR) for improved efficiency and reduced power losses.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Compact Size: 5.0mm x 5.0mm x 2.0mm dimensions allow for high-density board layouts.

Benefits

  • Improved Efficiency: Low DCR minimizes power dissipation, resulting in higher overall system efficiency.
  • Reduced EMI: Shielded design reduces electromagnetic interference, improving system reliability.
  • Stable Performance: High saturation current ensures consistent inductance under varying load conditions.
  • Simplified Assembly: SMT construction facilitates automated assembly and reduces manufacturing costs.
  • Miniaturization: Compact size allows for integration into space-constrained applications.

Additional Details

The SWPA5020S6R8M has an inductance value of 6.8µH and is designed for high-temperature operation. It adheres to RoHS compliance, ensuring it is environmentally friendly. The specific core material is optimized for low core losses at high frequencies, further contributing to its efficiency. Its robust construction and shielded design make it an excellent choice for demanding power management applications.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0827 $50.0335
1,475+ $0.0679 $100.1525
2,285+ $0.0657 $150.1245
3,145+ $0.0636 $200.0220
4,070+ $0.0615 $250.3050
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,030 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess