EN
  • EN
  • DE

PCF50603HN/05/N3

Part No PCF50603HN/05/N3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270230-PCF50603HN/05/N3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50603HN/05/N3 CAD Model

Description

Introducing the PCF50603HN/05/N3 Power Management IC from NXP

The PCF50603HN/05/N3 is a state-of-the-art power management integrated circuit (PMIC) designed by NXP Semiconductors, a global leader in smart connectivity solutions. This advanced power management unit is engineered to cater to the power requirements of today's sophisticated mobile and connected devices. With its compact design and robust feature set, the PCF50603HN/05/N3 is an ideal solution for ensuring efficient power distribution and management in a variety of applications.

Key Features and Benefits

  • Multiple Power Outputs: The PCF50603HN/05/N3 is equipped with various power outputs, including DC-DC converters, LDO regulators, and charge pump regulators, providing a versatile platform for powering different components within a system.
  • High Efficiency: The integrated DC-DC converters are designed for high efficiency, which helps in extending battery life and reducing heat dissipation in portable devices.
  • Programmable Voltage Levels: The device offers programmable voltage levels on several outputs, enabling fine-tuning to meet the specific power requirements of different system components.
  • I2C-bus Interface: An I2C-bus interface allows for digital communication with a microcontroller for dynamic voltage scaling, power sequencing, and status reporting, ensuring intelligent power management.
  • Integrated Battery Charger: Featuring an integrated battery charger with smart battery management capabilities, the PCF50603HN/05/N3 simplifies the design and enhances the user experience of battery-powered devices.
  • Low Quiescent Current: The low quiescent current of the IC minimizes the power drain when the device is in standby mode, further contributing to energy conservation.
  • Protection Features: It includes multiple protection features such as overvoltage, under-voltage, overcurrent, and thermal protection, safeguarding the device and connected components from electrical anomalies.

Applications

The versatility of the PCF50603HN/05/N3 makes it suitable for a broad range of applications including smartphones, tablets, portable media players, and other handheld devices. Its ability to efficiently manage power requirements makes it a go-to choice for designers looking to optimize power consumption and enhance the overall performance of their products.

Conclusion

With its comprehensive features and NXP's reputation for reliability, the PCF50603HN/05/N3 PMIC stands out as a powerful solution for modern electronic devices requiring sophisticated power management. Its integration capabilities and protective measures ensure that it not only simplifies system design but also contributes to the longevity and stability of the end product.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1208 $96.2416
3+ $39.4837 $118.4511
5+ $38.2501 $191.2505
7+ $37.0154 $259.1078
9+ $35.7819 $322.0371
11+ $32.0801 $352.8811
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess