EN
  • EN
  • DE

SWPA4030S471MT

Part No SWPA4030S471MT
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974681-SWPA4030S471MT
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPA4030S471MT CAD Model

Description

The SWPA4030S471MT is a shielded wire-wound power inductor manufactured by Sunlord. This inductor is designed to provide efficient power conversion and filtering in a compact size. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for various power management applications where noise reduction is critical. The inductor is available in a 4030 package size, balancing size and performance.

Applications

  • DC-DC converters: Used in step-up, step-down, and buck-boost converters in power supplies.
  • Power management systems: Filtering and energy storage in power management ICs.
  • LED drivers: Smoothing current and reducing noise in LED lighting applications.
  • Portable electronics: Power regulation in smartphones, tablets, and other battery-powered devices.
  • Noise filtering: Reducing EMI and RFI in sensitive electronic circuits.

Features

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Wire-wound construction: Provides high current handling capability and low DC resistance.
  • High saturation current: Allows for handling large current loads without significant inductance drop.
  • Compact size (4030): Suitable for space-constrained applications.
  • RoHS compliant: Environmentally friendly construction.

Benefits

  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Efficient power conversion: Low DC resistance reduces power losses, resulting in higher efficiency.
  • Stable performance: High saturation current ensures consistent performance under high current conditions.
  • Space saving: Compact size allows for smaller and more compact designs.
  • Environmentally friendly: RoHS compliance ensures that the product meets environmental standards.

Additional Details

The SWPA4030S471MT inductor has an inductance value of 470 μH. The shielded construction utilizes a magnetic material to confine the magnetic field within the inductor, thereby reducing EMI. Key electrical specifications include the saturation current, rated current, and DC resistance. It's important to consult the manufacturer's datasheet for detailed specifications and application guidelines. The device is available in a surface-mount package for easy integration into automated assembly processes.

You May Also Be Interested in

Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0788 $50.0380
1,550+ $0.0647 $100.2850
2,395+ $0.0627 $150.1665
3,295+ $0.0607 $200.0065
4,270+ $0.0586 $250.2220
5,705+ $0.0526 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,030 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess