EN
  • EN
  • DE

AD7574AD

Part No AD7574AD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043024-AD7574AD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7574AD CAD Model

Description

Introducing the AD7574AD: A High-Performance ADC from Analog Devices Inc.

The AD7574AD is a sophisticated analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to meet the rigorous demands of precision data conversion in applications ranging from medical instrumentation to industrial process control and professional audio equipment.

Key Features of the AD7574AD

  • Resolution: The AD7574AD boasts an 8-bit resolution, providing a fine level of detail in the analog-to-digital conversion process. This ensures that signals are accurately represented in digital form, preserving the integrity of the original analog input.
  • Conversion Speed: With a fast conversion time, this ADC is suitable for applications where rapid data processing is critical. It can effectively handle high-speed signals without compromising on accuracy or performance.
  • Low Power Consumption: The AD7574AD is designed with power efficiency in mind, making it ideal for battery-operated devices or energy-sensitive applications. Its low power consumption extends the life of portable devices and helps maintain a small carbon footprint.
  • Interface Flexibility: It offers a versatile digital interface that can easily integrate with a wide range of microprocessors and digital systems. This flexibility simplifies system design and allows for straightforward implementation into existing architectures.
  • Compact Package: Housed in a compact package, the AD7574AD saves valuable board space, which is essential for miniaturized electronic devices and systems with tight space constraints.

Applications of the AD7574AD

The AD7574AD's versatility makes it an excellent choice for various applications. In medical instrumentation, it ensures precise measurements for critical health parameters. In the realm of industrial process control, it offers reliable performance for monitoring and controlling complex industrial processes. Additionally, its high fidelity makes it suitable for professional audio equipment, where accurate digital representation of sound signals is paramount.

With its combination of speed, precision, and low power consumption, the AD7574AD from Analog Devices Inc. stands out as a top-tier ADC solution for professionals seeking unparalleled performance in their electronic designs.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess