EN
  • EN
  • DE

SWPA252012S2R2NT

Part No SWPA252012S2R2NT
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097483-SWPA252012S2R2NT
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPA252012S2R2NT CAD Model

Description

The SWPA252012S2R2NT from Sunlord is a high-frequency wire-wound inductor designed for a variety of applications where compact size and reliable performance are critical. This surface-mount inductor offers excellent electrical characteristics and is suitable for automated assembly processes.

Applications

  • Mobile communication devices: Used in impedance matching, filtering, and RF circuitry within smartphones and tablets.
  • Wireless communication systems: Suitable for use in WLAN and Bluetooth modules.
  • Power supplies: Utilized in DC-DC converters and power management circuits for filtering and energy storage.
  • RF transceivers: Employed in signal conditioning and impedance matching networks.
  • Consumer electronics: Found in various devices such as GPS units, remote controls, and portable media players.

Features

  • Compact size: Dimensions of 2.5mm x 2.0mm x 1.2mm, making it ideal for space-constrained applications.
  • High Q value: Provides excellent performance in high-frequency applications.
  • Wire-wound construction: Offers stable inductance and low DC resistance.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Operating temperature range: Wide operating temperature range to ensure reliability in diverse environments.

Benefits

  • Miniaturization: The small form factor allows for increased component density on the circuit board.
  • Improved signal integrity: High Q value and low DC resistance contribute to enhanced signal quality.
  • Reliable performance: Robust construction ensures consistent electrical characteristics over a wide range of operating conditions.
  • Cost-effective: SMT design and automated manufacturing processes reduce production costs.
  • Versatile application: Suitable for a wide range of high-frequency applications.

Additional Details

The SWPA252012S2R2NT has an inductance value of 2.2nH. It is RoHS compliant, ensuring environmental friendliness. This inductor is designed to meet the demanding requirements of modern electronic devices, offering a balance of performance, size, and cost. Its construction and materials are carefully selected to provide long-term reliability and stability in various operating conditions. The specific self-resonant frequency (SRF) is typically high, making it suitable for high-frequency circuits.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,415+ $0.0354 $50.0910
3,450+ $0.0290 $100.0500
5,340+ $0.0281 $150.0540
7,355+ $0.0272 $200.0560
9,510+ $0.0263 $250.1130
12,715+ $0.0236 $300.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 682,260 pieces
MOQ: 1415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess