EN
  • EN
  • DE

SDCW2012-2-900T

Part No SDCW2012-2-900T
Manufacturer Sunlord
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317574-SDCW2012-2-900T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCW2012-2-900T CAD Model

Description

The SDCW2012-2-900T is a common mode choke manufactured by Sunlord. It is designed to suppress common-mode noise in various electronic applications. The prefix 'SDCW' indicates that it's a common mode choke series. '2012' specifies the physical dimensions of the component (2.0mm x 1.2mm). '2' likely refers to the number of lines or channels. '900' indicates the impedance value, and 'T' usually stands for tolerance and packaging.

Applications:

  • USB Interfaces: Used to reduce common-mode noise in USB data lines, improving data transmission reliability.
  • HDMI Interfaces: Employed in HDMI connections to suppress noise and improve signal integrity.
  • LVDS Circuits: Used in LVDS (Low Voltage Differential Signaling) interfaces to minimize noise and ensure signal quality.
  • Audio Lines: Integrated into audio circuits to reduce noise and improve the clarity of audio signals.
  • Power Lines: Applied to power lines to filter out common-mode noise and prevent interference.

Features:

  • Compact Size: The 2012 package (2.0mm x 1.2mm) is suitable for space-constrained designs.
  • Common Mode Noise Suppression: Effectively attenuates common-mode noise while minimally affecting differential signals.
  • High Impedance: Provides a high impedance to common-mode currents, thus effectively filtering noise.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, which reduces manufacturing costs.
  • Low Profile: A low-profile design minimizes the component's height on the PCB.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner signals and improved data transmission.
  • Enhanced EMI Performance: Helps reduce electromagnetic interference (EMI) radiated by the device.
  • Increased System Reliability: Reduces noise-related failures, thereby increasing overall system reliability.
  • Space Saving: The small size allows for compact and efficient circuit designs.
  • Cost-Effective: SMT compatibility reduces assembly costs, making it a cost-effective solution.

Additional Details:

The SDCW2012-2-900T offers an impedance of 90 ohms at 100 MHz. The operating temperature range typically spans from -40°C to +85°C. Rated current will vary depending on specific manufacturer specifications. These common mode chokes are designed for standard surface mount reflow soldering processes. The materials used are selected for their excellent electrical and mechanical characteristics. It is important to refer to the manufacturer's datasheet for detailed impedance characteristics, rated current, and other relevant specifications.

You May Also Be Interested in

Wurth Electronics Inc
CMC 14UH 4A 2LN TH / 14 µH 2 Line Common Mode Choke Through Hole 4A DCR 15mOhm
Need more? Email Us
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
Wurth Electronics Inc
CMC 17MH 4A 2LN TH
Need more? Email Us
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR
Lowest to $0.3128
TAI-TECH Advanced Electronics
22 UH @ 100 KHZ 2 LINE COMMON MO / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10 MHz 250mA DCR 500mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 300mA DCR 880mOhm
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Coilcraft
CMC 5UH 500MA 8LN 520 OHM SMD
Need more? Email Us
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100 MHz 300mA DCR 500mOhm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0864 $50.1120
1,415+ $0.0709 $100.3235
2,185+ $0.0687 $150.1095
3,010+ $0.0665 $200.1650
3,895+ $0.0642 $250.0590
5,210+ $0.0576 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess