EN
  • EN
  • DE

SDCW2012-2-181T

Part No SDCW2012-2-181T
Manufacturer Sunlord
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317572-SDCW2012-2-181T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDCW2012-2-181T CAD Model

Description

The SDCW2012-2-181T is a common mode choke from Sunlord, designed to suppress common-mode noise in various electronic devices. The 'SDCW' prefix indicates a common mode choke series. '2012' represents the dimensions (2.0mm x 1.2mm), '2' likely refers to the number of lines or channels, and '181' typically indicates the impedance value, while 'T' signifies the tolerance and packaging.

Applications:

  • USB Interfaces: Used to suppress noise in USB data lines, ensuring data integrity.
  • HDMI Interfaces: Employed in HDMI connections to reduce common-mode noise and improve signal quality.
  • LVDS Circuits: Utilized in LVDS (Low-Voltage Differential Signaling) interfaces for noise suppression and signal integrity.
  • Audio Lines: Integrated into audio circuits to minimize noise and improve audio clarity.
  • Power Lines: Used to suppress common-mode noise in power supply lines, reducing interference with other circuits.

Features:

  • Compact Size: The 2012 package (2.0mm x 1.2mm) allows for high-density mounting on PCBs.
  • Common Mode Noise Suppression: Effectively suppresses common-mode noise while minimally affecting differential signals.
  • High Impedance: Offers high impedance at common-mode frequencies, providing effective noise filtering.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Low Profile: Low-profile design minimizes the overall height of the component on the PCB.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner signals and improved data transmission.
  • Enhanced EMI Performance: Minimizes electromagnetic interference (EMI) radiated by the device, improving overall system EMC performance.
  • Increased System Reliability: Reduces noise-related failures, enhancing system reliability.
  • Space Saving: The small size allows for compact and efficient circuit designs.
  • Cost-Effective: SMT compatibility reduces assembly costs and increases production efficiency.

Additional Details:

The SDCW2012-2-181T has an impedance of 180 ohms at 100MHz. The operating temperature range typically spans from -40°C to +85°C. The rated current varies depending on the manufacturer's specifications. These chokes are designed for standard surface mount reflow soldering processes. The materials used provide excellent electrical and mechanical properties. Always refer to the manufacturer's datasheet for specific impedance characteristics, rated current, and other detailed specifications.

You May Also Be Interested in

Pulse
CMC 10A 2LN 1.6K OHM SMD
Lowest to $3.9959
Wurth Electronics Inc
CMC 14UH 4A 2LN TH / 14 µH 2 Line Common Mode Choke Through Hole 4A DCR 15mOhm
Need more? Email Us
Allied Components International
CMC 2.55MH 1A 2LN TH / 2.55 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 100mOhm
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 1.5MH 18A 2LN TH / 1.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 18A DCR 3.2mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
22 UH @ 100 KHZ 2 LINE COMMON MO / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10 MHz 310mA DCR 1Ohm
Lowest to $0.3211
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Coilcraft
CMC 5UH 500MA 8LN 520 OHM SMD
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess