EN
  • EN
  • DE
  • IT

SDCL1005C3N9STF

Part No SDCL1005C3N9STF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966421-SDCL1005C3N9STF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDCL1005C3N9STF CAD Model

Description

The SDCL1005C3N9STF is a ceramic multilayer chip inductor from Sunlord. It is designed for applications requiring a small size and stable inductance, particularly in high-frequency circuits.

Applications

  • RF Circuits
  • Wireless Communication Devices
  • Mobile Phones
  • Bluetooth Devices
  • GPS Receivers
  • Filters
  • Matching Circuits

Features

  • Small Size: 1.0mm x 0.5mm x 0.5mm (1005 size)
  • Multilayer Ceramic Construction
  • High Self-Resonant Frequency (SRF)
  • Excellent Q Factor
  • Operating Temperature: -55°C to +125°C
  • RoHS Compliant

Benefits

  • Miniaturization: Enables compact designs in portable devices.
  • Stable Performance: Ceramic construction provides stable inductance over temperature.
  • Efficient Performance: High Q factor minimizes losses in RF circuits.
  • Wide Operating Temperature: Suitable for a broad range of applications and environments.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Specifications

The SDCL1005C3N9STF features an inductance of 3.9nH. It is designed for surface mount technology (SMT) and available in tape and reel packaging for automated assembly. This series offers tight inductance tolerances, making it suitable for critical applications. The multilayer ceramic construction provides a robust and reliable component.

This chip inductor is commonly used in RF impedance matching, filtering, and tuning. Sunlord’s SDCL series is known for its reliability and performance.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us
Semikron
Semitrans; 1700V; 100A
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Samsung
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess